EN
  • EN
  • DE

MCP23S18-E/SP

Part No MCP23S18-E/SP
Manufacturer Microchip Technology
Catalog Interface - I/O Expanders
Description IC EXPANDER SPI 16BIT I/O 28SDIP  /  I/O Expander 16 SPI 10 MHz 28-SPDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - I/O Expanders
Mfr Microchip Technology
Package Tube
Number of I/O 16
Interface SPI
Interrupt Output Yes
Output Type Open Drain
Current - Output Source/Sink 25mA
Clock Frequency 10 MHz
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Through Hole
Package / Case 28-DIP (0.300", 7.62mm)
Supplier Device Package 28-SPDIP
Base Product Number MCP23S18
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MCP23S18ESP
Standard Package 15
Win Source Part Number 1020611-MCP23S18-E/SP
Ultra Librarian 3D Model Ultra Librarian MCP23S18-E/SP CAD Model

Description

Microchip Technology's MCP23S18-E/SP: A High-Performance I/O Expander

The MCP23S18-E/SP is a robust 16-bit I/O expander from Microchip Technology, designed to provide additional digital I/O ports for a host controller through a high-speed SPI interface. This versatile integrated circuit is particularly useful in applications where extra inputs/outputs are needed but the microcontroller does not have enough, or where reducing the number of pins on a microcontroller is desirable to simplify the design and lower costs.

Featuring a wide operating voltage range of 1.8V to 5.5V, the MCP23S18-E/SP is suitable for a variety of low-power and standard applications. It is capable of sourcing up to 25 mA and sinking up to 25 mA on its I/O pins, making it capable of driving LEDs directly and interfacing with other logic levels seamlessly.

The device includes several key features that enhance its functionality and ease of use:

  • Enhanced SPI Interface: The MCP23S18-E/SP supports up to 10 MHz clock speeds, allowing for high-speed data transfer between the host controller and the I/O expander.
  • Interrupt Output: An interrupt output pin can be configured to alert the host microcontroller when an input state has changed, thereby reducing the need for constant polling and allowing for more efficient power management.
  • Configurable Polarity: Input polarity inversion allows for easy adaptation to different logic levels or to accommodate normally-open or normally-closed switches without additional hardware.
  • Internal Power-On Reset: The device includes a POR circuit to ensure that it starts in a known state upon power-up.
  • High Current Sink/Source Capability: With its ability to source or sink up to 25 mA, the MCP23S18-E/SP can directly drive LEDs and interface with other logic levels.

The MCP23S18-E/SP comes in a PDIP-28 (Plastic Dual In-line Package) form factor, making it easy to integrate into through-hole PCB designs. Its robustness, coupled with Microchip's reputation for reliability, makes it an excellent choice for expanding the I/O capabilities in automotive, industrial, consumer electronics, and communication systems.

By incorporating the MCP23S18-E/SP into your design, you can enjoy increased flexibility, reduced complexity, and potentially lower costs, all while maintaining a high level of performance and reliability.

You May Also Be Interested in

NXP / Nexperia
IC I/O EXPANDER I2C 16B 24SOIC
Lowest to $1.6176
Microchip Technology
IC XPNDR 3.4MHZ I2C 28SDIP
Lowest to $4.3657
Maxim Integrated
IC XPNDR 400KHZ I2C 24QSOP
Need more? Email Us
Texas Instruments
IC I/O EXPANDER I2C 4B 8SOIC
Lowest to $1.1312
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Lowest to $4.3657
Texas Instruments
IC I/O EXPANDER I2C 16B 24SOIC
Lowest to $4.3985
NXP / Nexperia
IC I/O EXPANDER I2C 40B 56TSSOP
Lowest to $7.2762
Texas Instruments
IC I/O EXPANDER I2C 8B 16VQFN
Lowest to $2.4925
NXP / Nexperia
IC XPNDR 1MHZ I2C 16TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6759 $51.4626
34+ $3.0162 $102.5508
52+ $2.9219 $151.9388
71+ $2.8277 $200.7667
92+ $2.7334 $251.4728
123+ $2.4506 $301.4238
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess