EN
  • EN
  • DE

PI4IOE5V9673ZDEX

Part No PI4IOE5V9673ZDEX
Manufacturer Diodes Incorporated
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER 16B I2C 24TQFN / I/O Expander 16 I²C 400 kHz 24-TQFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - I/O Expanders
Mfr Diodes Incorporated
Package Tape & Reel (TR)
Number of I/O 16
Interface I2C
Interrupt Output Yes
Clock Frequency 400 kHz
Voltage - Supply 2.3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-TQFN (4x4)
Base Product Number PI4IOE5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,500
Win Source Part Number 1084767-PI4IOE5V9673ZDEX
Ultra Librarian 3D Model Ultra Librarian PI4IOE5V9673ZDEX CAD Model

Description

Diodes Incorporated PI4IOE5V9673ZDEX - I/O Expander

The PI4IOE5V9673ZDEX from Diodes Incorporated is a versatile 16-bit I/O expander designed to provide additional I/O capabilities to microcontrollers, microprocessors, and other systems requiring input/output expansion. This device operates on the I²C bus and offers a convenient solution for systems with limited GPIOs, enabling the control of multiple devices and freeing up valuable processor resources.

Featuring a wide operating voltage range from 1.65V to 5.5V, the PI4IOE5V9673ZDEX is suitable for a variety of applications, including mobile devices, industrial control, home automation, and server management. Its flexibility in voltage compatibility ensures easy integration into both low-voltage and standard-voltage systems.

The expander includes 16 I/O ports which can be individually configured as either inputs or outputs. This allows designers to customize the functionality based on specific application needs. Each I/O port is equipped with high-current drive capability and includes built-in resistors for pull-up or pull-down functionality, simplifying the board design and reducing external component requirements.

With its high-speed I²C interface, the PI4IOE5V9673ZDEX can support bus speeds of up to 400 kHz, enabling quick communication with the host controller. Additionally, the device includes interrupt output capabilities that can be configured to alert the host controller of input changes, further optimizing system performance by reducing the need for continuous polling.

For ease of use, the PI4IOE5V9673ZDEX comes in a compact TSSOP-24 package, making it an excellent choice for space-constrained applications. Its robust design includes ESD protection on all pins, ensuring reliability and longevity in harsh electrical environments.

In summary, the PI4IOE5V9673ZDEX from Diodes Incorporated is a highly functional and reliable I/O expander that offers designers the flexibility to increase the number of I/Os in their systems without the need for a larger processor or microcontroller, all while maintaining a small footprint and high performance.

You May Also Be Interested in

Texas Instruments
IC XPNDR 1MHZ I2C 10VSSOP
Lowest to $1.7594
Microchip Technology
Lowest to $1.0848
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Lowest to $4.4847
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Lowest to $1.7643
Maxim Integrated
IC XPNDR 400KHZ I2C 24QSOP
Lowest to $17.9951
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 16SOIC
Need more? Email Us
Renesas Electronics America
IC XPNDR PARALLEL 44MQFP
Need more? Email Us
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Lowest to $1.4667
Microchip Technology
Lowest to $2.9105

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,530 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess