EN
  • EN
  • DE

MAX7301ATL+T

Part No MAX7301ATL+T
Manufacturer Maxim Integrated
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER SPI 28B 40TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Number of I/O 28
Interface SPI
Interrupt Output Yes
Output Type Push-Pull
Current - Output Source/Sink 4.5mA, 10mA
Clock Frequency 26MHz
Operating Supply Voltage 2.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 40-WFQFN Exposed Pad
Manufacturer Package 40-TQFN-EP (6x6)
Win Source Part Number 706309-MAX7301ATL+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX7301ATL+T
Introduction Date February 20, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX7301ATL+T CAD Model

Description

Maxim Integrated MAX7301ATL+T Programmable I/O Port Expander

The MAX7301ATL+T from Maxim Integrated is a highly versatile programmable I/O port expander, designed to provide additional I/O ports for microcontrollers with a limited number of GPIOs. This compact and efficient device is perfect for applications that require expanded I/O capabilities, such as industrial control systems, automotive modules, and consumer electronics.

Key Features

  • Expansive I/O Ports: The MAX7301ATL+T offers up to 28 programmable I/O ports, which can be configured as either inputs or outputs, providing a flexible solution for various design requirements.
  • Serial Interface: This port expander communicates with the host microcontroller through a SPI-compatible serial interface, ensuring high-speed data transfers and simple integration with existing systems.
  • Low Power Consumption: Designed with power efficiency in mind, the device operates with a supply voltage range of 2.5V to 5.5V, making it suitable for battery-powered and portable applications.
  • Transition Detection: The MAX7301ATL+T is capable of detecting changes on its input ports, which can be used to generate interrupts, thus reducing the need for continuous polling by the host microcontroller.
  • Extended Temperature Range: It is designed to operate over an extended temperature range, from -40°C to +125°C, ensuring reliability and performance in harsh environments.

Package and Integration

The MAX7301ATL+T comes in a compact 40-pin TQFN package, which minimizes the footprint on the PCB and is ideal for space-constrained applications. Its integration into a system is straightforward, requiring minimal external components, which helps to reduce overall system complexity and cost.

Applications

With its robust feature set, the MAX7301ATL+T is well-suited for a wide range of applications, including:

  • Automotive control systems
  • Industrial automation
  • Home automation and smart appliances
  • Robotics and drones
  • Portable electronic devices

In summary, the MAX7301ATL+T from Maxim Integrated is a powerful and efficient solution for expanding the I/O capabilities of microcontrollers, offering ease of integration, programmability, and reliable performance in a variety of applications.

You May Also Be Interested in

Texas Instruments
REMOTE 16-BIT I2C AND SMBUS, LOW / I/O Expander 16 I²C, SMBus 400 kHz 24-VQFN (4x4)
Lowest to $2.8642
ON Semiconductor
IC XPND 100KHZ I2C SMBUS 24TSSOP / I/O Expander 16 I²C, SMBus 100 kHz 24-TSSOP
Lowest to $5.8208
Maxim Integrated
IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $3.4610
NXP / Nexperia
IC XPNDR 1MHZ I2C 24HVQFN
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 16HVQFN / I/O Expander 8 I²C, SMBus 400 kHz 16-HVQFN (3x3)
Need more? Email Us
Renesas Electronics America
IC XPNDR PARALLEL 44MQFP
Need more? Email Us
NOVOSENSE
16-BIT I2C-BUS I/O PORT
Lowest to $0.8413
Microchip Technology
IC XPNDR 3.4MHZ I2C 16QFN
Lowest to $2.7908
NXP / Nexperia
LOW-VOLTAGE TRANSLATING 16-BIT I / I/O Expander 16 I²C, SMBus 400 kHz 24-X2QFN (2x2)
Lowest to $1.4921

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8544 $50.1072
32+ $3.1626 $101.2032
49+ $3.0637 $150.1213
68+ $2.9649 $201.6132
88+ $2.8661 $252.2168
117+ $2.5696 $300.6432
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess