EN
  • EN
  • DE
  • IT

HUFA76413DK8T

Part No HUFA76413DK8T
Manufacturer ON Semiconductor
Catalog FETs - Arrays
Description N-Channel Logic Level UltraFET Power MOSFET 60V, 4.8A, 56mΩ | MOSFET 2N-CH 60V 5.1A 8-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel
Status Obsolete
Transistor Polarity 2 N-Channel (Dual)
FET Feature Logic Level Gate
Vds - Drain-Source Breakdown Voltage 60V
Id - Continuous Drain Current 5.1A
Rds On (Maximum) at Id, Vgs 49mOhm at 5.1A, 10V
Gate Source Voltage(th) (Maximum) at Id 3V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 23nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds 620pF at 25V
Maximum Power 2.5W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1182494-HUFA76413DK8T
Manufacturer Homepage www.fairchildsemi.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HUFA76413DK8T CAD Model

Description

The HUFA76413DK8T from ON Semiconductor is a high-performance N-Channel MOSFET designed for a wide range of applications, from power management to switching circuits. This device is part of ON Semiconductor's portfolio of energy-efficient power MOSFETs, which are known for their low on-resistance and high switching speed.

The HUFA76413DK8T boasts an impressive R<sub>DS(on) value, which ensures minimal power loss during operation, contributing to its overall efficiency. This feature makes it an ideal choice for power-sensitive designs where energy conservation is paramount.

Key Features:

  • Low On-Resistance: The device offers a very low R<sub>DS(on), reducing conduction losses and improving overall efficiency.
  • High Switching Speed: Fast switching capabilities allow for efficient operation in high-frequency applications.
  • Robust Thermal Performance: Enhanced thermal characteristics enable the device to operate reliably over a wide temperature range.
  • Advanced Technology: Utilizes ON Semiconductor's latest MOSFET technology, ensuring high performance and reliability.
  • Surface Mount Package: The HUFA76413DK8T comes in a surface-mount package, making it suitable for automated assembly processes and saving board space.

Applications:

The versatility of the HUFA76413DK8T allows it to be used in various applications, including but not limited to:

  • DC/DC Converters
  • Power Supplies
  • Motor Drives
  • Switching Regulators
  • Automotive Applications
  • Power Management Functions

With its combination of efficiency, speed, and reliability, the HUFA76413DK8T from ON Semiconductor is a perfect choice for designers looking to optimize their power circuitry in both commercial and industrial products. The device's robustness and performance make it an essential component in any high-efficiency power electronic design.

You May Also Be Interested in

Toshiba Semiconductor and Storage
MOSFET N/P-CH 20V 0.8A ES6
Lowest to $0.1079
Alpha & Omega Semiconductor Inc.
Trans MOSFET N/P-CH 30V 5.5A 8-Pin SOIC
Lowest to $0.3026
Diodes Incorporated
MOSFET 2N-CH 20V 0.52A SOT963
Lowest to $0.1456
ON Semiconductor
Monolithic Common Drain P-Channel 2.5V Specified PowerTrench | MOSFET 2P-CH 20V 6.5A BGA
Lowest to $1.5064
Alpha & Omega Semiconductor Inc.
Dual N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Vishay
MOSFET 2P-CH 30V 7A PPAK SO-8
Need more? Email Us
Nexperia USA Inc.
MOSFET 2N-CH 30V 0.35A 6TSSOP
Lowest to $0.5821
Infineon Technologies
Power MOSFET(Vdss=30V, Rds(on)=0.10ohm) | MOSFET 2N-CH 30V 3.5A 8-SOIC
Lowest to $0.3564
Infineon Technologies
HEXFET POWER MOSFET | MOSFET N/P-CH 20V 8-SOIC
Lowest to $9.6044

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8731 $52.3860
140+ $0.7164 $100.2960
220+ $0.6941 $152.7020
300+ $0.6717 $201.5100
390+ $0.6493 $253.2270
520+ $0.5821 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,095 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess