EN
  • EN
  • DE
  • IT

MAX1395ETB+T

Part No MAX1395ETB+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT SAR 10TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel
Status Obsolete
Resolution 10
Sampling Rate (Per Second) 357k
Number of Inputs 2
Input Type Single Ended
Data Interface SPI, DSP
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Supply Voltage , Analog 1.5V ~ 3.6V
Supply Voltage , Digital 1.5V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 10-WFDFN Exposed Pad
Supplier Device Package 10-TDFN-EP (3x3)
Mounting Style SMD
Family Part Number MAX1395
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 701299-MAX1395ETB+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1395ETB+T CAD Model

Description

The MAX1395ETB+T from Maxim Integrated is a high-performance, 12-bit, successive approximation register (SAR) analog-to-digital converter (ADC) designed for applications that demand low power consumption and compact design without sacrificing precision and reliability. This device is particularly suitable for battery-powered devices, portable instruments, and embedded systems where space and energy efficiency are critical considerations.

Key Features

  • Resolution: 12-bit accuracy ensures fine detail in analog signal conversion, providing high fidelity in measurement applications.
  • Channels: Equipped with 2 channels, the MAX1395ETB+T allows for the simultaneous sampling of two analog signals, making it ideal for multi-sensor systems.
  • Low Power: With its low-power operation, this ADC minimizes power consumption, which is crucial for extending the battery life in portable devices.
  • Sampling Rate: Offers a sampling rate that is suitable for a variety of medium-speed applications, balancing performance with power efficiency.
  • Interface: The device features a SPI-compatible serial interface, facilitating easy integration with most microcontrollers and digital systems.
  • Package: Comes in a small, 10-pin TDFN package, making it a space-saving solution for compact PCB layouts.
  • Temperature Range: Operates over an extended industrial temperature range, ensuring reliability and consistent performance under varying environmental conditions.

Applications

The MAX1395ETB+T is versatile and can be used across a wide range of applications. These include:

  • Portable medical devices
  • Data acquisition systems
  • Battery-powered instruments
  • Industrial control systems
  • Embedded systems

Conclusion

Maxim Integrated's MAX1395ETB+T ADC is an optimal choice for designers looking for a balance between precision, power efficiency, and compactness. Its dual-channel capability, low power consumption, and robust performance make it an excellent selection for a multitude of applications where quality and efficiency cannot be compromised.

You May Also Be Interested in

Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.1635 $84.4905
5+ $23.1081 $115.5405
8+ $22.3862 $179.0896
11+ $21.6643 $238.3073
14+ $20.9425 $293.1950
19+ $18.7757 $356.7383
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess