EN
  • EN
  • DE
  • IT

MAX17205G+T

Part No MAX17205G+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC BATTERY MULTIFUNCTION 14TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series ModelGauge
Packaging Reel - TR
Function Multi-Function Controller
Number of Cells 2 ~ 3
Interface I2C
Operating Temperature Range -40°C ~ 85°C (TA)
Package 14-WFDFN Exposed Pad
Manufacturer Package 14-TDFN (3x3)
Win Source Part Number 702090-MAX17205G+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX17205
Introduction Date March 25, 2016
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX17205G+T CAD Model

Description

Maxim Integrated MAX17205G+T Model-S Gauge

The MAX17205G+T from Maxim Integrated is a sophisticated battery fuel-gauge solution, designed to provide high-accuracy monitoring of lithium-ion (Li-ion), lithium-polymer, and lithium-iron-phosphate battery packs. This compact, integrated circuit is part of Maxim's ModelGauge™ m5 portfolio and is ideal for a wide range of portable devices such as smartphones, tablets, laptops, and smart wearables.

With its unique ModelGauge m5 EZ algorithm, the MAX17205G+T eliminates the need for battery characterization for most applications. This advanced feature provides automatic compensation for cell aging, temperature, and discharge rate, which significantly simplifies the battery fuel-gauging process. The device gives a reliable state of charge (SOC) in percentage, remaining capacity in milliampere-hours (mAh), time to empty, and time to full, ensuring users are well-informed about their battery status.

The MAX17205G+T supports a wide range of battery voltages, accommodating series cell configurations commonly used in multi-cell battery packs. It communicates via an I2C interface, allowing for easy integration into existing designs. Additionally, the device features a SHA-256 authentication to prevent the use of counterfeit batteries, enhancing the safety and reliability of the end product.

One of the key features of the MAX17205G+T is its low quiescent current, which minimizes power consumption when in standby mode, thereby extending the battery life of the portable device. It also includes a programmable alert output that can notify the host processor of critical conditions such as low battery or a fully charged state.

For designers and engineers looking to implement accurate battery management into their products, the MAX17205G+T offers an easy-to-use, reliable, and feature-rich solution. Its small package size also makes it an excellent choice for space-constrained applications. Maxim Integrated provides comprehensive technical support, including datasheets, application notes, and reference designs, to facilitate rapid integration and deployment of the MAX17205G+T in various consumer electronics products.

You May Also Be Interested in

TOP POWER ASIC
Lithium Battery 1A SOP-8-EP Battery Management RoHS
Lowest to $0.1467
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Analog Devices Inc.
LFCSP-48-EP(7x7) Battery Management RoHS
Lowest to $10.1866
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-40-EP(6x6)
Lowest to $0.5821
ETA Semiconductor Limited
Lithium Battery 3A QFN-28-EP(4x4) Battery Management RoHS
Lowest to $0.4399

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6688 $53.3504
19+ $5.4719 $103.9661
29+ $5.3009 $153.7261
39+ $5.1299 $200.0661
51+ $4.9589 $252.9039
68+ $4.4459 $302.3212
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess