EN
  • EN
  • DE

MAX712CSE+T

Part No MAX712CSE+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description Battery Charger NiCd/NiMH 2000mA 18V 16-Pin SOIC N T/R / IC CNTRLR NICD/NIMH 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Battery Chemistry Multi-Chemistry
Number of Cells 1 to 16
Current - Charging Constant
Maximum Supply Voltage 5.5V
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-SOIC
Win Source Part Number 003200-MAX712CSE+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX712
Introduction Date January 01, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX712CSE+T CAD Model

Description

Product Overview: MAX712CSE+T from Maxim Integrated

The MAX712CSE+T is a sophisticated nickel-cadmium (NiCd) and nickel-metal hydride (NiMH) battery charger integrated circuit (IC) designed by Maxim Integrated, a leader in analog and mixed-signal products. This IC is specifically tailored to provide a fast, efficient, and reliable charging solution for portable devices that utilize either NiCd or NiMH batteries.

Key Features

  • Supports fast charge for NiCd and NiMH batteries
  • Automatic charging current adjustment based on battery capacity
  • Precharge conditioning for reviving deeply discharged cells
  • Optional top-off charging to ensure full battery capacity
  • Temperature monitoring to prevent overheating
  • Voltage slope detection to terminate fast charge
  • Charge status indicators for LED or microcontroller interfacing
  • Low operating voltage ranging from 4.5V to 13.2V

Applications

The MAX712CSE+T is ideal for a wide range of applications where efficient battery management is critical. It is commonly used in portable consumer electronics, handheld devices, power tools, and backup power supplies. Its versatility makes it suitable for single-cell or multiple-cell charging configurations.

Package and Quality

The device is offered in a 16-pin narrow SO package, designated by the suffix 'CSE', and is available in tape and reel format denoted by the '+T'. This packaging is designed for surface-mount technology (SMT), making it suitable for automated manufacturing processes. Maxim Integrated ensures high-quality standards, and the MAX712CSE+T is no exception, offering reliable performance for your battery charging needs.

Conclusion

With its comprehensive set of features, the MAX712CSE+T from Maxim Integrated stands out as an exceptional choice for designers who require an advanced charging solution for NiCd and NiMH batteries. Its ability to adapt to various battery capacities, coupled with safety features like temperature and voltage monitoring, make it a robust and versatile component for any battery-powered application.

You May Also Be Interested in

Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N Tube
Lowest to $4.6062
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N T/R
Lowest to $4.6062
Linear Technology
IC CHRG MGMT LI-ION/LI-POL 36QFN / Switching Battery Charger Li-Ion/Li-Pol 4000mA 8.2V Automotive 36-Pin QFN EP Tube
Lowest to $4.0796
Linear Technology
IC CHARGER BATTERY LI-ION 36QFN / Switching Battery Charger Li-Ion/Li-Pol 4000mA 4.2V Automotive 36-Pin QFN EP Tube
Lowest to $31.2813
Intersil
IC BATT CHRGR LI-ION/POL 28TQFN / Battery Charger 28-Pin TQFN EP T/R
Need more? Email Us
Linear Technology
IC CHRG MGMT LI-ION/LI-POL 36QFN / Switching Battery Charger Li-Ion/Li-Pol 4000mA 4.1V Automotive 36-Pin QFN EP Tube
Lowest to $17.4627
Texas Instruments
IC CDMA PMU CHRGR USB ADAPTER / Power Management Unit to 49-Pin DSBGA T/R
Lowest to $3.7536
Maxim Integrated
IC NIMH CHARGER 16-SOIC
Lowest to $9.8956
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $5.0450

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.7308 $53.1924
7+ $14.5483 $101.8381
11+ $14.0937 $155.0307
15+ $13.6391 $204.5865
19+ $13.1844 $250.5036
26+ $11.8205 $307.3330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess