The MCR01MZPF2000 is a thick film chip resistor manufactured by Rohm Semiconductor. It is designed for general-purpose applications in electronic circuits, providing a stable and reliable resistance value. The resistor is commonly used for current limiting, voltage division, and pull-up/pull-down configurations.
Applications
- General purpose electronic circuits
- Current limiting in LED circuits
- Voltage dividers
- Pull-up and pull-down resistors in digital circuits
- Consumer electronics
- Industrial equipment
Features
- Compact size: 0402 (1005 Metric) package allows for high-density mounting on PCBs.
- High reliability: Thick film construction provides excellent stability and long-term performance.
- Wide resistance range: Available in a variety of resistance values to suit different applications.
- RoHS compliant: Environmentally friendly and complies with RoHS regulations.
- High power rating: Capable of handling relatively high power dissipation for its size.
Benefits
- Reduced PCB space: Small size allows for more compact and efficient circuit designs.
- Stable performance: Thick film construction ensures consistent resistance value over time and temperature.
- Versatile application: Suitable for a wide range of electronic circuits.
- Cost-effective solution: Offers a balance of performance and cost for general-purpose applications.
- Environmentally friendly: RoHS compliance ensures that the product is environmentally responsible.
Technical Specifications
The MCR01MZPF2000 has a resistance value of 200 ohms. It has a power rating of 0.063W (1/16W). The tolerance is ±1%. The temperature coefficient of resistance (TCR) is typically ±100 ppm/°C. The operating temperature range is typically -55°C to +155°C. The package size is 0402 (1005 Metric), making it suitable for automated assembly processes. It is constructed with a thick film resistive element on a ceramic substrate. The resistor is designed to withstand reflow soldering processes, and detailed soldering profiles can be found in the manufacturer's datasheet.
Proper handling and storage procedures should be followed to prevent damage to the component. The MCR series from Rohm is a popular choice for various general purpose applications due to its reliable performance and compact size.