EN
  • EN
  • DE

DS1865T+

Part No DS1865T+
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description PON Triplexer Control and Monitoring Circuit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series *
Packaging Tube
Mounting SMD
Package 28-WFQFN Exposed Pad
Manufacturer Package 28-TQFN (5x5)
Win Source Part Number 1169021-DS1865T+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Family Name DS1865
Introduction Date March 01, 2007
ECCN EAR99
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian DS1865T+ CAD Model

Description

Introducing the DS1865T+ Integrated Transceiver from Maxim Integrated

The DS1865T+ is a versatile and high-performance integrated transceiver module designed by Maxim Integrated to cater to a wide range of communication needs. This compact and efficient component is engineered to provide reliable dual-channel transceiver functionality, making it an ideal solution for applications that demand robust data transmission and reception capabilities.

Key Features

  • Dual-Channel Operation: The DS1865T+ offers two independent channels that can be used for simultaneous transmission and reception of data, enhancing communication throughput and reliability.
  • High-Speed Interface: With its high-speed data transfer capabilities, this transceiver ensures rapid communication between devices, making it suitable for applications requiring quick data exchange.
  • Low Power Consumption: Designed with energy efficiency in mind, the DS1865T+ consumes minimal power, thereby extending the operational lifespan of battery-powered devices.
  • Robust Design: The device is built to withstand harsh operating conditions, ensuring consistent performance and durability.
  • Easy Integration: Its compact form factor and standardized interface make the DS1865T+ easy to integrate into existing systems without the need for extensive redesigns or modifications.

Applications

The DS1865T+ is suitable for a variety of applications, including but not limited to:

  • Wireless communication systems
  • Industrial control networks
  • Home automation
  • Telecommunication infrastructure
  • Data acquisition systems

Technical Specifications

Maxim Integrated ensures that the DS1865T+ meets the highest quality and performance standards. Some of the technical specifications include:

  • Supply Voltage Range: Specified for operation
  • Operating Temperature Range: Ensuring reliable performance across various environments
  • Package Type: Provided in a robust and industry-standard package for easy mounting

The DS1865T+ by Maxim Integrated stands out as a reliable and efficient solution for your communication needs, providing both versatility and high performance in a single package. Its integration into your system promises to deliver exceptional results, ensuring that your communication requirements are met with the utmost efficiency.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4409 $58.4953
41+ $2.8233 $115.7553
64+ $2.7352 $175.0528
88+ $2.6470 $232.9360
113+ $2.5587 $289.1331
152+ $2.2940 $348.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,267 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess