EN
  • EN
  • DE

MAX6719UTTGD6

Part No MAX6719UTTGD6
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705863-MAX6719UTTGD6
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6719UTTGD6 CAD Model

Description

Maxim Integrated MAX6719UTTGD6 Product Overview

The MAX6719UTTGD6 is a highly integrated and versatile microprocessor supervisory circuit designed by Maxim Integrated to monitor power supplies and microprocessor activity in digital systems. It provides excellent circuit reliability and low-cost by combining multiple functions in a tiny, space-saving SOT23 package.

Key Features

  • Quad Voltage Monitoring: This device is capable of monitoring up to four system power-supply voltages simultaneously, ensuring that each is operating within specified limits.
  • Adjustable Reset Thresholds: Users can set precise voltage thresholds for reset signals, allowing for tailored system protection based on specific needs.
  • Manual Reset Input: The inclusion of a manual reset input provides an easy way to initiate a system reset, which can be useful during system maintenance or debugging.
  • Low Power Consumption: With its low power consumption, the MAX6719UTTGD6 is an ideal choice for battery-powered applications where energy efficiency is crucial.
  • High Accuracy: The device offers high threshold accuracy, which ensures reliable monitoring and contributes to system stability.
  • Immune to Short VCC Transients: The MAX6719UTTGD6 is designed to ignore brief transients on the VCC line, preventing unnecessary resets due to noise or fluctuations.

Applications

Thanks to its robust feature set, the MAX6719UTTGD6 is suitable for a wide range of applications, including:

  • Computers and Servers
  • Embedded Systems
  • Portable/Battery-Powered Equipment
  • Industrial Controllers
  • Medical Devices

Technical Specifications

  • Package Type: SOT23-6
  • Operating Voltage Range: Typically 1.1V to 5.5V, accommodating a variety of power rails.
  • Temperature Range: Specified over the -40°C to +125°C extended temperature range, making it suitable for industrial applications.

The MAX6719UTTGD6 from Maxim Integrated represents a compact, reliable, and precise solution for system monitoring needs. Its combination of features ensures that digital systems remain operational and safe from unexpected power supply issues or processor malfunctions.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess