EN
  • EN
  • DE

1511050002

Part No 1511050002
Manufacturer Molex, LLC
Catalog Memory Connectors - Inline Module Sockets
Description DDR4 MINI DIMM VT SMT .76AULF 28
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Memory Connectors - Inline Module Sockets
Mfr Molex, LLC
Series 151105
Package Tray
Product Status Active
Connector Style MiniDIMM
Number of Positions 288
Memory Type DDR4 SDRAM
Standards MO-314
Mounting Type Surface Mount
Features Board Guide, Board Lock, Latches
Mounting Feature Normal, Standard - Top
Card Thickness 0.055" (1.40mm)
Height 0.433" (11.00mm)
Color Black
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Base Product Number 151105
Standard Package 182 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 854023-1511050002
Ultra Librarian 3D Model Ultra Librarian 1511050002 CAD Model

Description

The 854023-1511050002 is a memory connector designed for inline module sockets.

  • Connector Type: Memory Connector
  • Application: Inline Module Socket
  • Number of Positions: 288
  • Connector Style: MiniDIMM
  • Features: Board Guides, Board Locks, Latches
  • Contact Finish: Gold
  • Package: Tray
  • Mounting Type: Surface Mount
  • Card Thickness: 0.055" (1.40mm)
  • Memory Type: DDR4 SDRAM
  • Product Status: Active
  • Standard Package Quantity: 182 pcs
  • Standard: MO-314

You May Also Be Interested in

TE Connectivity
CONN SKT SODIMM 200POS R/A SMD
Lowest to $16.8405
Amphenol
CONN SKT SODIMM 200POS SMD / 200 Position SODIMM DDR2 SDRAM Socket Surface Mount, 30° Angle
Need more? Email Us
Hirose Electric Co Ltd
Need more? Email Us
TE Connectivity
DDR4 SODIMM 260P 8.0H STD / 260 Position SODIMM DDR4 SDRAM Socket Surface Mount, Right Angle
Lowest to $2.1194
TE Connectivity
CONN SKT SODIMM 144POS R/A SMD
Lowest to $8.4151
Amphenol
DDR4 288P SMT ASSY / 288 Position DIMM DDR4 SDRAM Socket Surface Mount
Need more? Email Us
TE Connectivity
CONN SKT SIMM 72POS R/A PCB / 72 Position SIMM RAM Socket Through Hole, Right Angle
Need more? Email Us
Molex, LLC
CONN SKT DIMM 240POS SMD / 240 Position DIMM DDR2 SDRAM Socket Surface Mount
Need more? Email Us
TE Connectivity
CONN SKT SODIMM 204POS R/A SMD / 204 Position SODIMM DDR3 SDRAM Socket Surface Mount, Right Angle
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess