EN
  • EN
  • DE

MAX9301GN/VY+T

Part No MAX9301GN/VY+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707352-MAX9301GN/VY+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9301GN/VY+T CAD Model

Description

Maxim Integrated MAX9301GN/VY+T Product Overview

The MAX9301GN/VY+T is a high-performance, low-voltage serial communication transceiver from Maxim Integrated, designed to meet the stringent requirements of automotive and industrial data communication applications. This device is part of the MAX9301 series, which is well-known for its reliability and efficiency in serial data transfer.

Key Features

  • High-Speed Operation: The MAX9301GN/VY+T is capable of transmitting data at high speeds, making it suitable for applications requiring fast data transfer rates.
  • Low-Voltage Differential Signaling (LVDS): This transceiver utilizes LVDS technology, which allows for low power consumption and minimizes electromagnetic interference, ensuring robust data transmission even in noisy environments.
  • Extended Temperature Range: With an operating temperature range of -40°C to +105°C, the MAX9301GN/VY+T is designed to perform reliably in extreme conditions, making it ideal for automotive and industrial applications.
  • Compact Packaging: The device comes in a compact 16-pin TSSOP package, allowing for space-saving integration into system designs.

Applications

The MAX9301GN/VY+T is suitable for a variety of applications, particularly those requiring high-speed data communication with low power consumption. Typical applications include:

  • Automotive control units
  • Industrial data links
  • Point-to-point data communication systems
  • Diagnostic communication links
  • Infotainment systems

Quality and Reliability

Maxim Integrated is committed to providing products that meet the highest standards of quality and reliability. The MAX9301GN/VY+T is manufactured with this commitment in mind, ensuring that it not only meets but exceeds the expectations for performance in critical communication systems. With features like built-in fault detection and hot-swap capability, this transceiver is designed to maintain data integrity and continuous operation.

In summary, the MAX9301GN/VY+T from Maxim Integrated is a robust, high-speed LVDS transceiver that offers a perfect solution for automotive and industrial applications demanding reliable and efficient serial data communication.

You May Also Be Interested in

Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess