EN
  • EN
  • DE

0876930201

Part No 0876930201
Manufacturer Molex, LLC
Catalog Memory Connectors - Inline Module Sockets
Description 1.27mm (.050") Pitch DDR DIMM Socket, Vertical, Press-fit, 2.5V Voltage Keys (Left),4.30mm (.169") Tail Length, 0.38μm (15μ") Gold (Au) Selective Plating, Black Latches,184 Circuits, Leadfree | CONN SKT DIMM 184POS PCB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Molex
Packaging Tray
Status Obsolete
Connector Style DIMM
Number of Positions 184
Memory Type DDR SDRAM
Standards MO-206
Mounting Style Through Hole
Features Latches
Mounting Feature Normal, Standard - Top
Contact Finish Gold
Contact Finish Thickness 15.0μin (0.38μm)
Manufacturer Pack Quantity 120
MSL Level 1 (Unlimited)
Win Source Part Number 1120787-0876930201
Manufacturer Homepage www.molex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 0876930201 CAD Model

Description

The Molex 1120787-0876930201 is a connector used in various electronic devices.

  • Manufacturer: Molex
  • Positions: 184
  • Mounting Type: Through Hole
  • Features: Latches
  • Contact Finish: Gold
  • Contact Finish Thickness: 15.0μin (0.38μm)
  • Category: Connectors, Interconnects
  • Popularity: Medium

You May Also Be Interested in

TE Connectivity
CONN SKT SIMM 72POS PCB
Need more? Email Us
Amphenol FCI
DDR II 0.6mm PITCH 200 POS STANDARD TYPE ASSY | CONN SKT SODIMM 200POS SMD
Lowest to $7.0685
Molex, LLC
CONN SKT DIMM 240POS SMD
Need more? Email Us
TE Connectivity
CONN SKT SODIMM 204POS SMD REV
Lowest to $6.5616
Amphenol FCI
DDR II 0.6mm PITCH 200 POS REVERSE TYPE ASSY | CONN SKT SODIMM 200POS SMD REV
Need more? Email Us
TE Connectivity
CONN SKT SODIMM 124POS R/A SMD
Lowest to $7.1917
Molex, LLC
1.27mm (.050) Pitch DIMM 8-Byte Socket, Low Profile (25°), Multi-Key, with Beveled Metal Pins and Plastic Peg, Right Function Key, 3.18mm (.125) Tail Length | CONN SKT DIMM 168POS PCB
Need more? Email Us
TE Connectivity
DDR3 DIMM Sockets | CONN SKT SODIMM 204POS SMD
Need more? Email Us
TE Connectivity
CONN SKT SODIMM 200POS R/A SMD
Lowest to $16.2162

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess