EN
  • EN
  • DE

MAX9276GTN/V+GG6

Part No MAX9276GTN/V+GG6
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description IC DESERIALIZER GMSL 56TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Function Deserializer
Data Rate 3.12Gbps
Input Type CML
Output Type LVCMOS
Number of Inputs 1
Number of Outputs 32
Supply Voltage (V) 1.7V ~ 1.9V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 56-WFQFN Exposed Pad
Supplier Device Package 56-TQFN (8x8)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 707334-MAX9276GTN/V+GG6
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9276GTN/V+GG6 CAD Model

Description

The MAX9276GTN/V+GG6 from Maxim Integrated is a state-of-the-art serializer equipped with a high-speed Gigabit Multimedia Serial Link (GMSL) interface. Designed to extend the reach of high-resolution video and control data through a single cable, this device is a perfect solution for automotive camera applications, advanced driver-assistance systems (ADAS), and other systems requiring high-speed data transmission with robust noise immunity.

Key Features

  • High-Speed Data Transfer: The serializer is capable of supporting up to 1.5 Gbps data rates, enabling rapid transmission of video and control data.
  • GMSL Interface: The GMSL interface ensures high noise immunity, allowing the serializer to operate effectively in the electromagnetically challenging environments typically found in automotive applications.
  • Multiple Input Formats: It supports a variety of input formats, including both MIPI CSI-2 and parallel camera inputs, providing flexibility for system integration.
  • Low EMI: The device is designed to minimize electromagnetic interference (EMI), ensuring reliable performance and reducing the impact on nearby electronic systems.
  • Power Over Coax (PoC): This serializer can provide power to the connected device over the same coaxial cable used for data, simplifying cable harnesses and system design.
  • Enhanced Safety Features: It includes safety mechanisms like CRC (Cyclic Redundancy Check) on control channel and error detection on video data, contributing to system reliability and safety.

Applications

  • Automotive camera systems
  • Advanced driver-assistance systems (ADAS)
  • Rear-view and surround-view cameras
  • Automotive infotainment
  • Industrial video cameras

The MAX9276GTN/V+GG6 is engineered to meet the rigorous demands of modern automotive and industrial environments, offering a robust, flexible, and efficient solution for high-speed data transfer. Whether for safety-critical driver assistance features or high-definition video streaming, this Maxim Integrated serializer is an ideal choice for designers looking to enhance the performance and reliability of their systems.

You May Also Be Interested in

National Semiconductor (TI)
1 FUNC, 1 DRIVER, PDSO28
Lowest to $7.7119
Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Lowest to $73.6821
Maxim Integrated
DESERIALIZER WITH LVDS OUTPUTS
Lowest to $14.6893
Maxim Integrated
IC SERIALIZER LVDS 44TQFN
Need more? Email Us
Maxim Integrated
Input Output
Lowest to $22.2053
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Lowest to $26.9159
THine Electronics, Inc.
IC XMITTER LVDS 24B CLR 56TSSOP
Lowest to $2.2153
National Semiconductor (TI)
DS92LV2421 10 TO 75 MHZ, 24-BIT
Lowest to $16.7450

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess