EN
  • EN
  • DE

MAX6350CSA+T

Part No MAX6350CSA+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 5V 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel
Reference Type Series, Buried Zener
Output Type Fixed
Min/Fixed Output Voltage 5V
Output Current 15mA
Tolerance ±0.02%
Temperature Coefficient 1ppm/°C
Noise - 0.1Hz to 10Hz 3μVp-p
Noise - 10Hz to 10kHz 2.5μVrms
Parts Input Voltage (V) 8V ~ 36V
Supply Current 3.3mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MAX6350
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 705298-MAX6350CSA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6350CSA+T CAD Model

Description

Maxim Integrated MAX6350CSA+T Voltage Reference

The MAX6350CSA+T is a high-precision voltage reference component manufactured by Maxim Integrated, designed to provide a stable and accurate reference voltage for various applications such as data converters, precision power supplies, and measurement devices. This product is part of the MAX6350 series, which is known for its low-noise and high-stability performance.

This voltage reference is characterized by its low temperature coefficient, typically 3ppm/°C, ensuring minimal deviation across a wide temperature range. The MAX6350CSA+T operates with a nominal output voltage of 5V, making it suitable for many standard digital systems. The device is capable of sourcing or sinking up to 15mA of output current, providing flexibility in a range of load conditions.

One of the key features of the MAX6350CSA+T is its low dropout voltage, enabling it to maintain accurate output even with minimal difference between the input and output voltages. This makes it particularly useful for battery-powered devices where power efficiency is critical. Additionally, the device boasts a low, 7μVp-p (0.1Hz to 10Hz) noise level, which is essential for high-precision analog circuits.

The MAX6350CSA+T comes in a compact 8-pin SOIC package, which is surface-mountable and suitable for space-constrained applications. It is also offered in tape and reel form (denoted by the '+T' suffix), facilitating automated manufacturing processes. The operating temperature range of the device is from -40°C to +85°C, allowing it to perform reliably in a variety of environments.

For circuit designers and engineers looking for a reliable voltage reference with stable characteristics, the MAX6350CSA+T is an excellent choice. Its combination of high precision, low noise, and ease of integration makes it a versatile component that can enhance the performance of a wide array of electronic systems.

Overall, the Maxim Integrated MAX6350CSA+T voltage reference stands out for its precision and stability, making it an indispensable part of any application where voltage accuracy is paramount.

You May Also Be Interested in

Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.4446 $88.8892
3+ $36.4674 $109.4022
5+ $35.3278 $176.6390
6+ $34.1882 $205.1292
8+ $33.0486 $264.3888
11+ $29.6298 $325.9278
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,320 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess