EN
  • EN
  • DE

PT8A2641WE

Part No PT8A2641WE
Manufacturer Diodes Incorporated
Catalog Interface - Sensor and Detector Interfaces
Description TRIAC DRIVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Mfr Diodes Incorporated
Series *
Package Tube
Product Status Last Time Buy
Programmable Not Verified
Base Product Number PT8A2641
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1086277-PT8A2641WE
Ultra Librarian 3D Model Ultra Librarian PT8A2641WE CAD Model

Description

Introducing the PT8A2641WE from Diodes Incorporated

The PT8A2641WE is a cutting-edge solution from Diodes Incorporated, designed to cater to the needs of modern electronics with its reliable and efficient performance. This product is a testament to Diodes Incorporated's commitment to providing high-quality components for a wide range of applications.

Key Features

  • High Precision: The PT8A2641WE is built with precision in mind, ensuring consistent performance and reliability in every unit.
  • Low Power Consumption: This component is designed for energy efficiency, which makes it ideal for battery-powered devices and applications where power conservation is critical.
  • Compact Design: The small form factor of the PT8A2641WE makes it easy to integrate into various electronic assemblies without taking up excessive space.
  • Robust Construction: Manufactured with high-quality materials, the PT8A2641WE is durable and capable of withstanding the rigors of everyday use.
  • Versatility: Suitable for a myriad of applications, this component can be utilized in diverse industries, from consumer electronics to industrial automation systems.

Applications

The versatility of the PT8A2641WE allows it to be used in a wide range of applications. It is particularly well-suited for:

  • Portable devices where power efficiency is paramount
  • Complex industrial systems requiring dependable components
  • Consumer electronics that demand compact and robust parts
  • Automotive applications where precision and durability are necessary

Quality Assurance

Diodes Incorporated ensures that each PT8A2641WE component meets stringent quality standards. The product undergoes rigorous testing to guarantee that it performs to specifications under various conditions.

Environmental Compliance

The PT8A2641WE is designed with environmental responsibility in mind. Diodes Incorporated is committed to providing products that comply with global environmental regulations, ensuring that the PT8A2641WE is not only a smart choice for your electronic needs but also a green one.

With the PT8A2641WE, Diodes Incorporated continues to set the bar for excellence in electronic components, offering a blend of performance, efficiency, and reliability that is hard to match.

You May Also Be Interested in

Maxim Integrated
IC CONV THRMCPLE-DIG K TYPE TDFN
Lowest to $8.4686
Microchip Technology
IC SMOKE DETECT ION CMOS 16DIP
Lowest to $14.0321
MaxLinear Inc
4:1 SENSOR INTERFACE AFE
Lowest to $2.7743
Maxim Integrated
IC B IO SENSOR HUB 16WLP
Lowest to $4.3657
Analog Devices Inc.
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Analog Devices Inc.
IC THERMOCOUPLE A W/COMP 8MSOP
Lowest to $12.8982
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Melexis Technologies NV
Sensor Interface Automotive small sensor interface
Need more? Email Us
Diodes Incorporated
PIR CONTROLLER DIP-16
Lowest to $8.6348

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,037 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess