EN
  • EN
  • DE

MAX6675ISA

Part No MAX6675ISA
Manufacturer Maxim Integrated
Catalog Interface - Sensor and Detector Interfaces
Description IC CONV THERMO TO DIGITAL 8SOIC / Cold-Junction-Compensated K-Thermocoupleto-Digital Converter (0°C to +1024°C)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Type Thermocouple Conditioner
Input Type Logic
Output Type Logic
Current - Supply 1.5mA
Temperature Range - Operating -20°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Part Number Series MAX6675
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811055-MAX6675ISA
Ultra Librarian 3D Model Ultra Librarian MAX6675ISA CAD Model

Description

Maxim Integrated MAX6675ISA Thermocouple-to-Digital Converter

The MAX6675ISA from Maxim Integrated is a sophisticated thermocouple-to-digital converter encapsulated in a compact 8-pin SOIC package. It is designed to be a comprehensive solution for temperature measurement applications requiring a direct digital interface to a microcontroller. The MAX6675ISA simplifies the process of converting a thermocouple's small voltage to a digital value with its built-in cold junction compensation and analog-to-digital converter (ADC).

This device is capable of reading temperatures from -270°C to +1800°C, with the actual usable temperature range dependent on the type of thermocouple used. It is specifically optimized for use with K-type thermocouples, providing a 12-bit resolution and a default temperature resolution of 0.25°C. The MAX6675ISA operates on a supply voltage of 3.0V to 5.5V, making it versatile for various systems and applications.

One of the key features of the MAX6675ISA is its simplicity of use, requiring minimal external components. The device communicates with microcontrollers via a standard SPI-compatible serial interface, which allows for easy integration into existing designs. The MAX6675ISA also includes a built-in detection for open thermocouple conditions, enhancing the reliability of the temperature readings.

The MAX6675ISA is ideal for a wide range of applications, including industrial controls, consumer products, HVAC systems, and thermal monitoring systems. Its robust design ensures accurate and reliable temperature measurements even in harsh industrial environments.

Furthermore, Maxim Integrated provides comprehensive support for the MAX6675ISA, including detailed datasheets, application notes, and reference designs. This support helps designers to quickly implement the device into their applications and reduce time-to-market for their products.

Overall, the MAX6675ISA is a high-performance, easy-to-use solution for anyone looking to integrate temperature sensing into their design with minimal hassle and maximum accuracy.

You May Also Be Interested in

Renesas Electronics America
Lowest to $2.8549
Semtech Corporation
IC DAS ZOOM ADC 2INPUT 16MLPQ
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC BATTERY MANAGEMENT 20-SSOP
Lowest to $5.9399
Semtech Corporation
IC DAS ZOOM ADC 3INP SPI 16MLPQ
Need more? Email Us
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $2.0642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3459 $51.6098
52+ $1.9249 $100.0948
81+ $1.8647 $151.0407
111+ $1.8046 $200.3106
144+ $1.7444 $251.1936
192+ $1.5640 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess