EN
  • EN
  • DE

LTC2901-2CGN#TRPBF

Part No LTC2901-2CGN#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC MONITOR SUPPLY QUAD 16-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 4
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 5 ms Minimum
Voltage - Threshold 16 Selectable Threshold Combinations
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 140919-LTC2901-2CGN#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2901-2CGN#TRPBF CAD Model

Description

LTC2901-2CGN#TRPBF - Voltage Monitor and Supervisor IC

The LTC2901-2CGN#TRPBF is a sophisticated quad voltage monitor and supervisor integrated circuit designed by Linear Technology to ensure the reliability and stability of electronic systems. This precision monitoring device is capable of tracking four voltage points within a system, making it an ideal solution for applications that require multiple voltage domains to be supervised simultaneously. The LTC2901-2CGN#TRPBF is particularly well-suited for complex systems found in telecommunications, industrial controls, and computing environments.

This IC comes in a compact 16-lead SSOP package and offers a variety of features that make it a versatile component for system management. The LTC2901-2CGN#TRPBF is capable of monitoring both positive and negative voltages, with an adjustable threshold that provides flexibility to accommodate different system requirements. The thresholds can be set using external resistive dividers, allowing for precise voltage monitoring tailored to the specific needs of the application.

One of the key features of the LTC2901-2CGN#TRPBF is its ability to provide an early warning of power failure by asserting a reset signal when any of the monitored voltages fall below the programmed thresholds. This reset signal can be used to initiate corrective actions, such as saving critical data or safely shutting down the system, thus preventing damage or data loss. The reset timeout period is also adjustable, giving designers control over the system's response time to voltage fluctuations.

The LTC2901-2CGN#TRPBF also includes a manual reset input, which allows for a system reset to be triggered externally. This feature is useful for system maintenance or in situations where a manual system restart is necessary. Additionally, the IC provides a status output pin for each monitored voltage, offering real-time feedback on the state of each voltage rail.

Overall, the LTC2901-2CGN#TRPBF from Linear Technology is a reliable and adaptable solution for monitoring multiple voltage rails in sophisticated electronic systems. Its precision, flexibility, and comprehensive feature set make it an essential component for ensuring system stability and performance.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess