Products specifications Report Issue?

Color Green, Red
Configuration Bidirectional
Lens Color White
Lens Transparency Diffused
Millicandela Rating 3mcd Green, 4mcd Red
Lens Style Rectangle with Flat Top
Lens Size 4.90mm x 1.90mm
Voltage - Forward (Vf) (Typ) 2.1V Green, 2V Red
Current - Test 20mA Green, 20mA Red
Viewing Angle 120°
Mounting Type Through Hole
Wavelength - Peak 568nm Green, 625nm Red
Case / Package Radial
Height (Max) 7.00mm
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1568302-R5BC
Ultra Librarian 3D Model Ultra Librarian R5BC CAD Model

You May Also Be Interested in

Kingbright
Green 565nm LED Indication - Discrete 2.5V SOT-23
Lowest to $0.3815
ECAD model for KM-23SGD-F
Vishay
LED RED SMD MINILED SMD
Lowest to $0.3029
ECAD model for VLMR234ABCA-GS08
OSRAM Opto Semiconductors Inc.
KO DELPS1.22-UGVI-24-H3Q4 ams OSRAM Single Color LEDs Orange TOPLED E1608 datasheet, inventory, & pricing.
Lowest to $0.0979
ECAD model for KO DELPS1.22-UGVI-24-H3Q4
Everlight Electronics Co Ltd
Emerald Green 518nm LED Indication - Discrete SMD,2.4x3.2mm
Lowest to $0.0475
ECAD model for 42-21A/GHC-YX1Y2N/1T
Everlight Electronics Co Ltd
LED RGB CLEAR SMD R/A
Lowest to $0.2608
ECAD model for 99-235/RSGHB7C-A07/2D
Everlight Electronics Co Ltd
LED RED CLEAR 1209 SMD
Lowest to $0.0801
ECAD model for 42-21A/R6C-AX1Y1B/1T
Kingbright
Red 645nm LED Indication - Discrete 2.5V 0805
Lowest to $0.2442
ECAD model for KP-2012SURC
Kingbright Corporation
LED RED CLEAR SMD
Need more? Email Us
ECAD model for AA3528SURSK
Lumex Opto/Components Inc.
LED T-5MM 565NM GREEN TRANSP
Need more? Email Us
ECAD model for SSL-LX5093GT-11

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention