EN
  • EN
  • DE

TPL9202PWPR

Part No TPL9202PWPR
Manufacturer Texas Instruments
Catalog Interface - Sensor and Detector Interfaces
Description IC RELAY DRIVER 8CHAN 20HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 20-PowerTSSOP (0.173", 4.40mm Width)
Case / Package 20-HTSSOP
Family Name TPL9202
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TPL9202PWPRCT-ND, TPL9202PWPRG4, TPL9202PWPRG4-ND, -TPL9202PWPRCT, TPL9202PWPRCT, TPL9202PWPRDKR-ND, TPL9202PWPRDKR, -TPL9202PWPRG4, -296-36994-1, TPL9202PWPR-ND, -TPL9202PWPRCT-ND, 296-36994-2, -TPL9202PWPR-ND, 296-36994-6, -296-36994-1-ND, -TPL9202PWPRG4-NDR, -TPL9202PWPR-NDR, TPL9202PWPRTR-ND, 296-36994-1
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900665-TPL9202PWPR
Ultra Librarian 3D Model Ultra Librarian TPL9202PWPR CAD Model

Description

The TPL9202PWPR, manufactured by Texas Instruments (TI), is a high-performance, dual-channel digital potentiometer designed to offer precise voltage adjustment capabilities for a wide range of applications. This integrated circuit (IC) is part of TI's extensive portfolio of programmable resistors, providing a reliable and flexible solution for systems requiring variable resistance settings.

Key Features

  • Resistance Values: The TPL9202PWPR offers a range of resistance values, making it versatile for different applications. It allows for smooth transitions between resistance steps, ensuring stable operation.
  • Dual Independent Channels: This device features two potentiometers in one package, which can be controlled independently, providing design flexibility and reducing the need for additional components.
  • Non-Volatile Memory: With integrated non-volatile memory, the TPL9202PWPR can retain its resistance settings even after power is removed, allowing for easy recall of preferred configurations upon power-up.
  • I2C Interface: The device supports the I2C serial interface, facilitating easy communication with microcontrollers and other digital systems for resistance adjustments.
  • Low Power Consumption: Designed for energy efficiency, the TPL9202PWPR is suitable for battery-powered devices, contributing to longer battery life and reduced power costs.

Applications

The TPL9202PWPR is ideal for various applications including:

  • Adjustable power supplies
  • LED lighting control
  • Audio equipment
  • Calibration systems
  • Automotive electronics

Quality and Reliability

As with all Texas Instruments products, the TPL9202PWPR is built with a commitment to quality and reliability. TI's rigorous testing and quality control measures ensure that this digital potentiometer meets the high standards expected by industry professionals and hobbyists alike.

Package Information

The TPL9202PWPR comes in a TSSOP (Thin Shrink Small Outline Package) form factor, which is suitable for surface mount technology (SMT) and fits well in space-constrained applications. Its compact design allows for efficient use of PCB space without sacrificing performance.

You May Also Be Interested in

Analog Devices Inc.
IC AMP DIFF SINGLE SUPPLY 8SOIC
Need more? Email Us
Microchip Technology
IC SMOKE DETECT ION CMOS 16DIP
Lowest to $14.0321
Maxim Integrated
IC CONV THRMCPLE-DIG K TYPE TDFN
Lowest to $8.4686
MaxLinear Inc
4:1 SENSOR INTERFACE AFE
Lowest to $2.7743
Renesas Electronics America
CCD LINEAR IMAGE SENSOR
Lowest to $93.8438
Analog Devices Inc.
IC SGNL COND 4-20MA TX 20-CLCC
Need more? Email Us
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Melexis Technologies NV
Sensor Interface Automotive small sensor interface
Need more? Email Us
Texas Instruments
IC AFE INTERFACE 16TSSOP
Lowest to $7.3765

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5995 $55.9825
80+ $1.3125 $105.0000
120+ $1.2714 $152.5680
165+ $1.2304 $203.0160
215+ $1.1894 $255.7210
285+ $1.0664 $303.9240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,240 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess