EN
  • EN
  • DE

25LC040-I/SN

Part No 25LC040-I/SN
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 4KBIT 2MHZ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kb (512 x 8)
Max Frequency 2MHz
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 092533-25LC040-I/SN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 25LC040-I/SN CAD Model

Description

Microchip Technology 25LC040-I/SN Serial EEPROM

The Microchip Technology 25LC040-I/SN is a 4 Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device that provides robust storage solutions for applications requiring data retention and flexible data management. This compact, serial interface EEPROM offers a simple yet reliable way to store configuration settings, calibration data, user preferences, and other small data sets that need to be preserved across power cycles.

Featuring a standard 8-pin SOIC (Small Outline Integrated Circuit) package, the 25LC040-I/SN is designed for seamless integration into a wide variety of electronic systems. With its SPI (Serial Peripheral Interface) bus compatibility, it allows for high-speed data transfer and easy connection to microcontrollers and other digital systems, making it especially suitable for the industrial, automotive, and consumer electronics sectors.

Key features of the Microchip 25LC040-I/SN EEPROM include:

  • Memory Size: 4 Kbit (512 x 8 bits), providing sufficient space for essential data storage needs.
  • Operating Voltage Range: 2.5V to 5.5V, accommodating a wide range of power supply levels for versatile application scenarios.
  • High-Speed SPI Interface: Supports clock frequencies up to 10 MHz, enabling rapid data access and programming operations.
  • Write Protect Feature: Includes a hardware write protect pin to prevent accidental data overwrites and ensure data integrity.
  • Low-Power Consumption: Ideal for battery-powered devices with its low standby current and low active read/write currents.
  • Industrial Temperature Range: Operates reliably across a temperature range of -40°C to +85°C, making it suitable for challenging environmental conditions.
  • Endurance: Capable of 1 million erase/write cycles, ensuring a long operational lifespan for the device.
  • Data Retention: Offers a data retention period of over 200 years, providing a secure and long-term storage solution.

The Microchip 25LC040-I/SN is a testament to Microchip Technology's commitment to providing high-quality memory solutions that cater to the demanding requirements of modern electronic designs. With its robust feature set and proven reliability, this EEPROM is an excellent choice for designers looking to enhance their systems with a dependable non-volatile memory component.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
Renesas Electronics America
EEPROM Parallel 64K-Bit 8K x 8 3.3V/5V 28-Pin SOP
Need more? Email Us
STMicroelectronics
Need more? Email Us
Microchip Technology
Afm-700 Supercap Kit, 896 Fbga 25X25X2.26Mm Tray Rohs Compliant: Yes
Lowest to $96.4717
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 256KBIT I2C 100KHZ 8SO / EEPROM Memory IC 256Kb (32K x 8) I²C 100 kHz 3.5 µs 8-SOIC
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3215 $52.8600
95+ $1.0844 $103.0180
145+ $1.0505 $152.3225
200+ $1.0166 $203.3200
255+ $0.9827 $250.5885
345+ $0.8810 $303.9450
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess