EN
  • EN
  • DE

MAX1452ATG+TC8J

Part No MAX1452ATG+TC8J
Manufacturer Maxim Integrated
Catalog Interface - Sensor and Detector Interfaces
Description LOW-COST PRECISION SENSOR SIGNAL /
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Sensor and Detector Interfaces
Mfr Analog Devices Inc./Maxim Integrated
Package Tape & Reel (TR)
Type Signal Conditioner
Input Type Analog
Output Type Digital, Serial
Current - Supply 2.5 mA
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-TQFN (4x4)
Base Product Number MAX1452
Other Names 175-MAX1452ATG+TC8JTR
Standard Package 2,500
Win Source Part Number 981026-MAX1452ATG+TC8J
Ultra Librarian 3D Model Ultra Librarian MAX1452ATG+TC8J CAD Model

Description

The MAX1452ATG+TC8J from Maxim Integrated is a high-performance, precision sensor signal conditioner integrated circuit designed to interface with a variety of sensors. This advanced IC is particularly suitable for pressure, temperature, and other types of sensors that require fine calibration and compensation to deliver accurate and stable output signals.

Key Features

  • High Accuracy: The MAX1452ATG+TC8J provides high accuracy through on-chip temperature compensation and calibration, ensuring reliable performance even in challenging environmental conditions.
  • Programmable Analog Output: This device supports a wide range of output options including voltage, current, and ratiometric outputs, making it versatile for various application requirements.
  • On-Chip EEPROM: It includes non-volatile memory for storing calibration coefficients and configuration settings, allowing for consistent performance over the life of the product.
  • Low Power Consumption: Designed for efficiency, the MAX1452ATG+TC8J operates with low power consumption, making it ideal for battery-powered or energy-sensitive applications.
  • Robust Design: The device is built to withstand harsh environments, featuring a wide operating temperature range and protection against electrostatic discharge (ESD).

Applications

The MAX1452ATG+TC8J is an excellent choice for precision sensor systems across a variety of industries, including:

  • Automotive sensor modules
  • Industrial process control
  • Medical equipment
  • Environmental monitoring systems

Technical Specifications

Parameter Value
Supply Voltage 4.5V to 5.5V
Operating Temperature -40°C to +125°C
Package 24-pin TQFN

With its advanced features and robust design, the MAX1452ATG+TC8J from Maxim Integrated stands out as a top-tier solution for sensor signal conditioning. Its programmability and precision make it a go-to component for designers looking to optimize sensor performance in their systems.

You May Also Be Interested in

Maxim Integrated
IC HALL EFFECT SENSOR DL 10UMAX
Lowest to $1.9924
Maxim Integrated
IC CTLR SFP W/DGTL LDD RX 28TQFN
Lowest to $6.8896
Microchip Technology
Need more? Email Us
Analog Devices Inc.
IC AMP DIFF SNGL-SUP 8SOIC
Lowest to $14.6893
Melexis Technologies NV
Sensor Interface Automotive small sensor interface
Need more? Email Us
Analog Devices Inc.
IC CCD SIG PROC 14BIT 128-CSPBGA
Need more? Email Us
Analog Devices Inc.
IC IMAGE SGNL PROC 16BIT 28-SSOP
Lowest to $70.7463
Maxim Integrated
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
ON Semiconductor
IC TACH/SPEEDO DRIVER 20-SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess