EN
  • EN
  • DE

PGA309AIPWT

Part No PGA309AIPWT
Manufacturer Texas Instruments
Catalog Interface - Sensor and Detector Interfaces
Description Voltage Output Programmable Sensor Conditioner
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Signal Conditioner
Input Type Logic
Output Type Voltage
Interface 1-Wire, 2-Wire
Operating Supply Current 1.2mA
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 1237172-PGA309AIPWT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name PGA309
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PGA309AIPWT CAD Model

Description

PGA309AIPWT Product Overview

The PGA309AIPWT from Texas Instruments is a highly integrated programmable analog sensor signal conditioner designed to bridge the gap between analog sensors and digital data acquisition systems. This advanced product is tailored to amplify, calibrate, and filter analog signals from a variety of sensors, making it ideal for industrial, medical, and consumer applications that require high precision and reliability.

Key Features

  • Programmable Gain Amplifier: The PGA309AIPWT features a precision programmable gain amplifier that can be configured for a wide range of gains, accommodating various sensor types and ranges.
  • Integrated 4.096V Reference: An onboard, low-drift 4.096V voltage reference provides a stable baseline for sensor calibration and signal processing.
  • Digital Calibration: Digital calibration via a one-wire serial interface allows for easy adjustment of zero and span settings, as well as correction of sensor nonlinearities.
  • Temperature Compensation: The device includes an internal temperature sensor for temperature compensation, ensuring accurate sensor readings across a broad temperature range.
  • Flexible Output Options: The PGA309AIPWT supports both voltage and current loop outputs, including a 0-5V, 0-10V, or 4-20mA current loop, making it versatile for various data acquisition systems.
  • Robust Protection Features: It is equipped with protection features such as output short-circuit and electrostatic discharge (ESD) protection, enhancing the durability and longevity of the device.

Applications

The PGA309AIPWT is suitable for a plethora of applications, including:

  • Pressure and force sensor modules
  • Industrial weighing systems
  • Temperature measurement systems
  • Medical instrumentation
  • Factory automation and process controls

Package and Quality

The device comes in a TSSOP-16 package, which is compact and suitable for space-constrained applications. Texas Instruments is committed to high-quality standards, and the PGA309AIPWT is no exception, ensuring reliable performance for critical applications.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC BATTERY MANAGEMENT 20-SSOP
Lowest to $5.9399
Rohm Semiconductor
IC PREAMP HBD PIR SENSOR 14SSOP
Need more? Email Us
Microchip Technology
IC THERMOCOUPLE TO I2C 20MQFN
Lowest to $11.7459
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Microchip Technology
Need more? Email Us
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $2.0642
Semtech Corporation
IC DAS PRESS/TEMP SENS 16MLPQ
Need more? Email Us
Semtech Corporation
IC DAS PRESSURE/TEMP SENS 12MLPD
Need more? Email Us
Semtech Corporation
IC DAS ZOOM ADC 3INP SPI 16MLPQ
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6653 $51.3142
30+ $3.4334 $103.0020
46+ $3.3174 $152.6004
65+ $3.0854 $200.5510
85+ $2.9694 $252.3990
106+ $2.8534 $302.4604
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,547 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess