EN
  • EN
  • DE

MAX1452ATG+

Part No MAX1452ATG+
Manufacturer Maxim Integrated
Catalog Interface - Sensor and Detector Interfaces
Description Low-Cost Precision Sensor Signal Conditioner
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Signal Conditioner
Input Type Analog
Output Type Analog
Interface Serial
Operating Supply Current 2.5mA
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-TQFN (4x4)
Win Source Part Number 1212146-MAX1452ATG+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1452ATG+ CAD Model

Description

MAX1452ATG+ Precision Sensor Signal Conditioner

The MAX1452ATG+ from Maxim Integrated is a highly integrated, precision sensor signal conditioner designed to deliver optimal performance for sensor-based systems. It is specifically engineered to interface with a wide range of sensors including pressure, temperature, and force sensors, making it a versatile choice for various applications in automotive, industrial, medical, and consumer electronics.

Key Features:

  • High Accuracy: The MAX1452ATG+ is designed to provide high-accuracy signal conditioning, ensuring precise sensor readings and reliable performance.
  • Wide Temperature Range: This device operates effectively across a broad temperature range, making it suitable for harsh environments.
  • Programmable Calibration: It offers programmable calibration capabilities, allowing users to fine-tune the performance of their sensor systems.
  • Integrated Microcontroller Interface: With an integrated microcontroller interface, the MAX1452ATG+ can easily communicate with external microcontrollers for advanced functionality and control.

Applications:

  • Automotive systems
  • Industrial process control
  • Medical equipment
  • Consumer electronics

The MAX1452ATG+ is encapsulated in a compact 24-pin TQFN package, ensuring a minimal footprint on the printed circuit board and making it an ideal solution for space-constrained applications. Its robust design and high level of integration reduce the need for external components, simplifying the design and development process for engineers.

With Maxim Integrated's commitment to quality and reliability, the MAX1452ATG+ represents a state-of-the-art solution for precision sensor signal conditioning. Whether you are developing a new product or upgrading an existing system, the MAX1452ATG+ offers the performance and flexibility needed to meet the demands of today's advanced sensor applications.

You May Also Be Interested in

Maxim Integrated
IC SFP CONTROLLER 28TQFN
Lowest to $3.1626
Renesas Electronics America
VIDEO IMAGE UPSCALER
Lowest to $108.8922
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Maxim Integrated
IC COMPARATOR DL TMP 3/5V FCHIP
Need more? Email Us
Analog Devices Inc.
IC THERMOCOUPLE A W/COMP 8MSOP
Lowest to $12.8982
Maxim Integrated
IC CONV THERMOCOUPLE-DGTL 8SOIC
Need more? Email Us
Diodes Incorporated
PIR CONTROLLER DIP-16
Lowest to $8.6348
Maxim Integrated
IC CONV THRMCPLE-DIG K TYPE TDFN
Lowest to $6.2950
Microchip Technology
IC SMOKE DETECT ION CMOS 16DIP
Lowest to $14.0321

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.6493 $55.2986
5+ $22.6866 $113.4330
7+ $21.9777 $153.8439
10+ $21.2687 $212.6870
13+ $20.5598 $267.2774
17+ $18.4329 $313.3593
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess