Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor AVR
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 32
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 512 x 8
Data RAM Size 1K x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 44-QFN (7x7)
Win Source Part Number 1020229-ATMEGA164P-B15MZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATMEGA164P-B15MZ CAD Model

Description

The ATMEGA164P-B15MZ is a high-performance, low-power Atmel 8-bit AVR RISC-based microcontroller from Microchip Technology. Combining 16KB ISP flash memory, 1KB EEPROM, 2KB SRAM, and running at up to 20MHz, this microcontroller offers a robust platform for embedded applications.

Key Features

  • Advanced RISC Architecture: With 131 powerful instructions, most of which are executed in a single clock cycle, the ATMEGA164P-B15MZ achieves throughputs approaching 1 MIPS per MHz, balancing power consumption and processing speed.
  • JTAG Interface: For on-chip debugging, the device comes with a JTAG interface enabling easy integration with development environments.
  • Power Efficiency: PicoPower technology allows the ATMEGA164P-B15MZ to operate under extreme low power, making it ideal for battery-operated applications.
  • Peripherals: A variety of peripherals including USART, SPI, and two-wire serial interface (I2C compatible), along with a 10-bit ADC, provide the flexibility needed for complex applications.
  • Package: The product is available in a 44-pin QFN package, providing a compact footprint for space-constrained applications.

Applications

With its comprehensive feature set, the ATMEGA164P-B15MZ is suitable for a wide array of applications such as industrial control systems, sensor networks, automotive, home automation, and IoT devices. Its robust I/O capabilities and extensive interrupt system enable it to handle multiple tasks simultaneously, making it a versatile choice for multitasking environments.

Technical Specifications

Parameter Value CPU Speed (MHz) Up to 20 Flash Memory 16KB EEPROM 1KB SRAM 2KB Voltage Range 1.8V - 5.5V I/O Pins 35 Package 44-pin QFN

Overall, the ATMEGA164P-B15MZ from Microchip Technology stands out as a reliable and efficient microcontroller choice for designers looking to optimize their embedded systems without compromising on performance.

You May Also Be Interested in

Cypress Semiconductor Corp
ICU MCU FLASH / series Microcontroller IC
Need more? Email Us
ECAD model for CY91F223PFV-GS-SPE1
Silicon Labs
Need more? Email Us
ECAD model for EFM8BB31F32I-B-4QFN24R
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90F349CESPF-G-K1E1
NXP / Nexperia
K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Need more? Email Us
ECAD model for MK30DN512VLQ10
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90351ESPMC-GS-243E1
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9BF112NPMC-G-JNE2
Microchip Technology
Need more? Email Us
ECAD model for PIC24F16KL402T-I/ML
Cypress Semiconductor Corp
IC MCU SC-ASSP CS100 48WSON / series Microcontroller IC
Need more? Email Us
ECAD model for CY8AA4063WQN-GS-JKERE1
Microchip Technology
IC MCU 16BIT 24KB FLASH 28SPDIP
Need more? Email Us
ECAD model for DSPIC30F3010-20I/SP

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention