Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Microchip Technology
Series Military, MIL-PRF-19500/567
Package Bulk
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 45 V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 680 mV @ 4 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 20 mA @ 45 V
Capacitance @ Vr, F 450pF @ 5V, 1MHz
Mounting Type Through Hole
Package / Case TO-205AD, TO-39-3 Metal Can
Supplier Device Package TO-39 (TO-205AD)
Operating Temperature - Junction -65°C ~ 175°C
RoHS Status RoHS non-compliant
ECCN EAR99
HTSUS 8541.10.0080
Standard Package 1
Win Source Part Number 1011432-JANTX1N6492
Ultra Librarian 3D Model Ultra Librarian JANTX1N6492 CAD Model

Description

Product Overview: JANTX1N6492 by Microchip Technology

The JANTX1N6492 is a high-reliability, military-grade silicon rectifier diode designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This robust component is specifically engineered to meet the stringent requirements of aerospace and defense applications, ensuring optimal performance in the most demanding environments.

Key Features

  • Voltage Rating: The JANTX1N6492 is designed to handle a reverse voltage of up to 1000V, making it suitable for high-voltage applications.
  • Current Capacity: With a forward current rating of 1.5A, this diode can efficiently manage moderate levels of current without overheating or failing.
  • High Reliability: As a JAN (Joint Army/Navy) level product, it meets the MIL-PRF-19500 military specifications, offering superior quality and reliability.
  • Hermetically Sealed: The device is hermetically sealed, providing excellent protection against moisture and environmental contaminants.
  • Operating Temperature Range: It operates effectively over a wide temperature range, from -65°C to +175°C, ensuring stability and functionality under extreme conditions.

Applications

The JANTX1N6492 is ideal for use in power supply circuits, high-voltage converters, and other military and aerospace electronic systems where reliability is paramount. Its robustness also makes it suitable for harsh industrial applications.

Quality and Certification

Microchip Technology's commitment to quality is evident in the JANTX1N6492. The device is subject to rigorous testing and screening processes to ensure it meets the required military standards for performance and reliability. This includes testing for thermal shock, vibration, and moisture resistance, among others.

Conclusion

For designers and engineers seeking a dependable rectifier diode capable of withstanding harsh conditions while providing consistent performance, the JANTX1N6492 from Microchip Technology is an exceptional choice. Its adherence to military standards, combined with Microchip's reputation for high-quality semiconductor products, ensures that this component will deliver the reliability required for critical applications.

You May Also Be Interested in

Taiwan Semiconductor
DIODE SCHOTTKY 200V 5A DO201AD
Need more? Email Us
ECAD model for SR520
Vishay
DIODE GEN PURP 200V 8A D2PAK
Need more? Email Us
ECAD model for MURB820TRL
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323F
Lowest to $1.5249
ECAD model for PMEG4005EJF
Rohm Semiconductor
DIODE STANDARD 80V 100MAVMN2M
Lowest to $0.0280
ECAD model for 1SS400CMT2R
Vishay
ULTRAFAST SOFT RECOVERY DIODE | DIODE GEN PURP 600V 60A TO247AC
Need more? Email Us
ECAD model for 60APU06
Panjit
SOD-123FL, SKY
Need more? Email Us
ECAD model for MBR1020LL_R1_00001
GOOD-ARK Electronics
RECTIFIER, SCHOTTKY, 3A, 100V, D
Lowest to $0.1888
ECAD model for SK3BB
ON Semiconductor
15 V, 1 A, LOW IR SCHOTTKY BARRI / Diode
Lowest to $1.1449
ECAD model for SBE808-TL-E
Yangzhou yangjie electronic co., ltd
DO-201AD 40V 5.0A Diodes Recti / Diode
Lowest to $0.0671
ECAD model for SR540

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention