EN
  • EN
  • DE

AD9822JRSRL

Part No AD9822JRSRL
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description Complete 14-Bit CCD/CIS Signal Processor / AFE Video 1 ADC 14bit 5V 28-Pin SSOP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Sensor and Detector Interfaces
Manufacturer Analog Devices Inc.
Win Source Part Number 172430-AD9822JRSRL
Popularity Medium
Supply and Demand Status Balance
Family Name AD9822
Introduction Date December 27, 1999
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD9822JRSRL CAD Model

Description

Product Overview: AD9822JRSRL from Analog Devices Inc.

The AD9822JRSRL is a high-performance, single-supply, 14-bit analog-to-digital converter (ADC) designed by the renowned semiconductor company, Analog Devices Inc. This precision integrated circuit is specifically tailored for advanced imaging applications, providing an optimal solution for a wide range of professional-grade cameras and scanning equipment.

Key Features and Benefits

  • High Resolution: The device features a 14-bit resolution, ensuring detailed and accurate analog-to-digital conversion, which is crucial for capturing high-quality images with fine gradations.
  • Single 5V Supply: Operating on a single 5V power supply, the AD9822JRSRL simplifies power management within the system, reducing the need for multiple power sources and the associated complexity.
  • Low Power Consumption: It is designed with power efficiency in mind, making it an ideal choice for portable and battery-powered devices where power conservation is essential.
  • Integrated Correlated Double Sampling (CDS): The ADC includes an on-chip CDS function, which reduces noise and improves the signal-to-noise ratio, a critical feature for achieving high-quality image capture.
  • Programmable Gain Amplifier (PGA): The built-in PGA allows for flexible gain adjustment, enabling the device to adapt to various sensor outputs and optimize dynamic range.
  • Flexible Interface: The AD9822JRSRL offers a versatile digital interface that is compatible with various microprocessors and DSPs, facilitating easy integration into existing designs.

Applications

The ADC's robust feature set makes it particularly well-suited for:

  • Digital cameras
  • Image scanners
  • Medical imaging systems
  • Industrial inspection equipment

In conclusion, the AD9822JRSRL from Analog Devices Inc. represents a blend of precision, efficiency, and versatility. Its advanced features ensure that it can meet the stringent requirements of a multitude of imaging applications, while its ease of use and integration capabilities make it a top choice for designers and engineers looking to enhance their imaging systems.

You May Also Be Interested in

Analog Devices Inc.
IC SGNL COND 4-20MA TX 20-CLCC
Need more? Email Us
Renesas Electronics America
VIDEO IMAGE UPSCALER
Lowest to $108.8922
Melexis Technologies NV
Sensor Interface Automotive small sensor interface
Need more? Email Us
MaxLinear Inc
4:1 SENSOR INTERFACE AFE
Lowest to $2.7743
Maxim Integrated
IC CONV THRMCPLE-DIG K TYPE TDFN
Lowest to $8.4686
Texas Instruments
IC AFE INTERFACE 16TSSOP
Lowest to $7.3765
Analog Devices Inc.
IC THERMOCOUPLE A W/COMP 8MSOP
Lowest to $12.5858
Maxim Integrated
IC COMPARATOR DL TMP 3/5V FCHIP
Need more? Email Us
Renesas Electronics America
CCD LINEAR IMAGE SENSOR
Lowest to $93.8438

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess