Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Sensor Type Digital, Local/Remote
Sensing Temperature - Local 0°C to 125°C
Sensing Temperature - Remote 0°C to 125°C
Output Type I²C/SMBus
Supply Voltage - Operating 3 V to 5.5 V
Resolution 10 b
Features Output Switch, Programmable Limit, Shutdown Mode, Standby Mode
Accuracy - Highest (Lowest) ±2°C (±5°C)
Testing Conditions 60°C to 100°C (0°C to 125°C)
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 117800-MAX6657MSA+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6657MSA+ CAD Model

Description

Maxim Integrated MAX6657MSA+ Precision Temperature Sensor

The MAX6657MSA+ from Maxim Integrated is a high-accuracy temperature sensor designed for precise temperature monitoring and control applications. It is a sophisticated device that offers both local and remote temperature sensing capabilities, making it an excellent choice for a wide range of applications including industrial systems, medical equipment, and computer networking devices.

The MAX6657MSA+ operates over a wide temperature range, with the local sensor measuring from -40°C to +125°C and the remote sensor capable of measuring from 0°C to +125°C. The precision of this sensor is one of its standout features, with an accuracy of ±1°C for local readings and ±3°C for remote temperature measurements. This high degree of accuracy ensures reliable performance in critical systems where temperature fluctuations can affect the overall functionality of the device.

This sensor communicates over a two-wire serial interface, which is compatible with I²C protocols, making it easy to integrate into existing systems. The MAX6657MSA+ also features programmable overtemperature alarms and an extended mode for reading temperatures up to +150°C, providing additional flexibility and safety measures for system designers.

The MAX6657MSA+ comes in a compact 8-pin SO package, known as the MSA+ package, which is well-suited for space-constrained applications. Its small form factor combined with its low supply voltage (3.0V to 5.5V) and low operating current makes it an energy-efficient choice for portable and battery-powered devices.

Overall, the Maxim Integrated MAX6657MSA+ temperature sensor is a reliable and precise solution for temperature monitoring. Its combination of accuracy, small size, and ease of integration makes it an ideal choice for engineers and designers looking to incorporate temperature sensing into their systems with minimal hassle and maximum confidence in the results.

For further technical details, datasheets, and support resources, users can visit Maxim Integrated's official website or contact their local Maxim Integrated distributor.

You May Also Be Interested in

Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 16TSSOP
Lowest to $22.3726
ECAD model for AD7417ARUZ-REEL
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Need more? Email Us
ECAD model for LM89CIMM
Texas Instruments
ENHANCED PRODUCT, LOW-POWER, ANA / Temperature Sensor Analog, Local -55°C ~ 150°C SC-70-5
Lowest to $6.1384
ECAD model for TMP9A00MDCKTEP
Texas Instruments
SENSOR ANALOG -50C-150C TO92-3 / Temperature Sensor Analog, Local -50°C ~ 150°C 5.5mV/°C TO-92-3
Lowest to $0.8774
ECAD model for LMT84LP
ON Semiconductor
SENSOR DIGITAL -20C-125C 8TDFN / Temperature Sensor Digital, Local -20°C ~ 125°C 12 b
Need more? Email Us
ECAD model for CAT34TS00VP2GT4A
Microchip Technology
SENSOR TEMPERATURE SMBUS SOT23-6
Need more? Email Us
ECAD model for MIC280-0BM6-TR
Texas Instruments
SENSOR ANALOG -50C-150C TO92-3
Lowest to $0.5138
ECAD model for LMT85LP
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-125C TO46-3
Lowest to $14.3622
ECAD model for LM235H
Analog Devices Inc.
Voltage Output Temperature Sensor with Signal Conditioning | SENSOR ANALOG -40C-85C 8SOIC
Lowest to $6.7534
ECAD model for AD22100AR

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3460 $50.0760
15+ $6.8480 $102.7200
23+ $6.6340 $152.5820
32+ $6.4200 $205.4400
41+ $6.2060 $254.4460
54+ $5.5640 $300.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 20,000 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention