Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Sensor Type Digital, Local/Remote
Sensing Temperature - Local 0°C ~ 85°C
Sensing Temperature - Remote 0°C ~ 85°C
Output Type SMBus
Supply Voltage (V) 3V ~ 3.6V
Resolution 7 b (Local), 10 b (Remote)
Features One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Standby Mode
Accuracy - Highest (Lowest) ±3°C
Test Condition 25°C ~ 125°C
Temperature Range - Operating 0°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-VSSOP
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1200885-LM89CIMM
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM89CIMM CAD Model

Description

The LM89CIMM is a precision integrated circuit from Texas Instruments, designed to offer a comprehensive solution for temperature sensing and monitoring. This high-performance device is a testament to Texas Instruments' commitment to providing advanced technology for a wide range of applications, including industrial, automotive, and consumer electronics.

Key Features

  • Accuracy: The LM89CIMM boasts an impressive accuracy level for temperature measurements. This ensures reliable and consistent readings, which is crucial for maintaining system performance and safety.
  • Range: With a wide operating temperature range, this sensor can accommodate various environments and applications, making it a versatile choice for designers.
  • Interface: The device features a user-friendly interface that simplifies integration into existing systems. This ease of use accelerates development time and reduces time-to-market for products incorporating the LM89CIMM.
  • Power Efficiency: Power consumption is minimal, making the LM89CIMM an excellent choice for battery-powered or energy-sensitive applications.

Applications

The LM89CIMM is suitable for a diverse set of applications. Its precision and reliability make it ideal for:

  • Temperature monitoring in industrial systems
  • Over-temperature protection in consumer electronics
  • Environmental monitoring in automotive systems
  • Thermal management in computing devices

Package and Availability

The LM89CIMM is available in a small-outline package that is optimized for space-constrained applications. This packaging allows for efficient use of board space while providing excellent thermal performance. Texas Instruments ensures product availability and support, making the LM89CIMM a reliable choice for long-term projects.

Conclusion

The LM89CIMM from Texas Instruments represents a blend of precision, efficiency, and versatility. Its accuracy and range make it a top contender for temperature sensing needs across various industries. With Texas Instruments' reputation for quality and support, the LM89CIMM is a smart choice for designers looking to incorporate reliable temperature monitoring into their systems.

You May Also Be Interested in

Maxim Integrated
SENSOR DIGITAL -55C-125C TO92-3
Need more? Email Us
ECAD model for DS18S20+PAR
Analog Devices Inc.
SENSOR ANALOG -40C-125C 4LFCSP
Lowest to $20.2296
ECAD model for AD590JCPZ-R5
Amphenol Advanced Sensors
SENSOR ANALOG -20C-100C TO205AA
Lowest to $9.0719
ECAD model for ZTP-135
Maxim Integrated
SENSOR DIGITAL -55C-125C 16QSOP
Need more? Email Us
ECAD model for MAX6680MEE+T
Texas Instruments
SENSOR DIGITAL -40C-125C 4DSBGA
Need more? Email Us
ECAD model for TMP103GYFFT
Microchip Technology
SENSOR DIGITAL -55C-125C 8UDFN
Need more? Email Us
ECAD model for AT30TSE754A-MA8M-T
Microchip Technology
SENSOR DIGITAL -55C-125C 8MSOP
Need more? Email Us
ECAD model for TC72-5.0MUATR
HXY MOSFET
SENSOR TEMP -55℃~+125℃ MSOP-8
Lowest to $0.2928
ECAD model for LM75BDP
Maxim Integrated
SENSOR DIGITAL -55C-125C TO92-3
Need more? Email Us
ECAD model for MAX31820PARMCR+T

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention