EN
  • EN
  • DE

CAT34TS00VP2GT4A

Part No CAT34TS00VP2GT4A
Manufacturer ON Semiconductor
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -20C-125C 8TDFN / Temperature Sensor Digital, Local -20°C ~ 125°C 12 b
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Mfr onsemi
Series -
Package Tape & Reel
Product Status Active
Sensor Type Digital, Local
Sensing Temperature - Local -20°C ~ 125°C
Sensing Temperature - Remote -
Output Type I²C
Voltage - Supply 1.7V ~ 1.9V
Resolution 12 b
Accuracy - Highest (Lowest) ±1°C (±3°C)
Test Condition -20°C ~ 125°C
Temperature Range - Operating -20°C ~ 125°C
Mounting Type Surface Mount
Base Product Number CAT34
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354639-CAT34TS00VP2GT4A
Ultra Librarian 3D Model Ultra Librarian CAT34TS00VP2GT4A CAD Model

Description

ON Semiconductor CAT34TS00VP2GT4A Digital Temperature Sensor

The CAT34TS00VP2GT4A is a high-precision digital temperature sensor from ON Semiconductor, designed to meet the needs of a wide range of applications requiring temperature monitoring and control. This sensor is a part of ON Semiconductor's portfolio of environmental sensing products that combine accuracy, reliability, and low power consumption.

The CAT34TS00VP2GT4A offers an I2C interface, making it simple to integrate into various systems, including consumer electronics, computer peripherals, and industrial automation systems. Its digital output facilitates easy interfacing with microcontrollers and other digital systems, eliminating the need for analog-to-digital converters and simplifying the design process.

This sensor is capable of measuring temperatures ranging from -40°C to +125°C, with an accuracy of ±0.5°C around the typical human body temperature range. This precision makes it suitable for critical applications where temperature accuracy is vital, such as medical devices and high-performance computing.

With a low operating voltage range of 2.7V to 5.5V, the CAT34TS00VP2GT4A is versatile for both portable and fixed power supply designs. Additionally, its low power consumption makes it ideal for battery-operated devices where power efficiency is crucial.

The sensor comes in a compact, 8-pin TDFN package, which allows for easy integration into space-constrained designs without sacrificing performance. The small footprint of the device is particularly beneficial for applications like wearable technology, where space is at a premium.

Key features of the CAT34TS00VP2GT4A include programmable temperature alert limits, which enable the sensor to trigger an interrupt when the temperature crosses a user-defined threshold. This feature is useful for implementing protective measures in a system, such as cooling fan activation or system shutdown, to prevent overheating.

Overall, the CAT34TS00VP2GT4A from ON Semiconductor is a robust and precise temperature sensing solution that can be easily incorporated into a wide array of products, ensuring optimal performance and safety through accurate temperature monitoring.

You May Also Be Interested in

Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us
NOVOSENSE
ANALOG TEMPERATURE SENSOR
Lowest to $0.4030
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Lowest to $8.5332
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39
Lowest to $25.0299
ON Semiconductor
±1℃ Temperature Monitor with Series Resistance Cancellation | SENSOR DIGITAL -40C-120C MICRO8
Lowest to $3.3622
Maxim Integrated
SENSOR DIGITAL -55C-125C SOT23-6
Lowest to $3.6590
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 16TSSOP
Lowest to $10.0855
OSRAM Opto Semiconductors Inc.
AS6214-AWLT-S ams OSRAM Board Mount Temperature Sensors TEMPERATURE SENSORS datasheet, inventory, & pricing.
Lowest to $1.9792
Texas Instruments
0.15-MM HEIGHT, 1.2-V CAPABLE TE
Lowest to $3.4926

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess