Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Series IttyBitty
Packaging Reel package
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -55°C ~ 125°C
Sensing Temperature - Remote -55°C ~ 125°C
Output Type SMBus
Operating Supply Voltage 3 V ~ 3.6 V
Resolution 7 b (Local), 11 b (Remote)
Features Output Switch, Programmable Resolution, Shutdown Mode
Accuracy - Highest (Lowest) ±2°C (±2.5°C)
Test Condition 0°C ~ 100°C (-55°C ~ 125°C)
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 788552-MIC280-0BM6-TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC280-0BM6-TR CAD Model

Description

Product Overview: MIC280-0BM6-TR by Microchip Technology

The MIC280-0BM6-TR is a highly precise, programmable temperature sensor from the reputable Microchip Technology. This advanced sensor is designed to cater to a wide range of temperature monitoring applications, offering exceptional accuracy and reliability. Its compact form factor and surface-mount package make it suitable for space-constrained applications, while the tape and reel packaging ensures compatibility with automated assembly processes, making it an excellent choice for mass production.

Key Features

  • Accuracy: The MIC280-0BM6-TR boasts an impressive accuracy of ±1°C, ensuring precise temperature readings which are crucial for maintaining system stability and performance.
  • Programmable Resolution: With programmable resolution settings, users can select the level of detail in temperature readings, allowing for customization based on the needs of the application.
  • Low Power Consumption: This temperature sensor is designed with power efficiency in mind, making it ideal for battery-powered or energy-sensitive applications.
  • Communication Interface: It features an I²C/SMBus compatible interface, which enables easy integration into existing digital systems and facilitates communication with microcontrollers and other digital devices.
  • Wide Temperature Range: The device can measure temperatures from -55°C to +125°C, accommodating a broad spectrum of operating environments.
  • Programmable Alert Function: An integrated alert function can be programmed to trigger at specific temperature thresholds, which is essential for systems that require immediate response to temperature changes.

Applications

The MIC280-0BM6-TR is versatile and can be used in various applications, including:

  • Industrial systems
  • Computer and server systems
  • Consumer electronics
  • Telecommunications equipment
  • Medical and healthcare devices

With its combination of precision, programmability, and low power consumption, the MIC280-0BM6-TR from Microchip Technology is an excellent choice for designers and engineers looking for a reliable solution to their temperature sensing needs. Whether it's for critical industrial processes or everyday consumer gadgets, this temperature sensor provides the necessary performance and flexibility to maintain optimal operation.

You May Also Be Interested in

Analog Devices Inc.
SENSOR ANALOG -55C-150C TO52-3
Need more? Email Us
ECAD model for 5962-8757104YA
Amphenol Advanced Sensors
SENSOR ANALOG -20C-100C TO205AA
Need more? Email Us
ECAD model for ZTP-315
Maxim Integrated
SENSOR DIGITAL -55C-125C TO92-3
Need more? Email Us
ECAD model for MAX31820PARMCR+T
Maxim Integrated
SENSOR DIGITAL -55C-125C TO92-3
Need more? Email Us
ECAD model for DS18S20+PAR
Analog Devices Inc.
SENSOR ANALOG -55C-150C 8SOIC
Lowest to $33.1589
ECAD model for AD590KRZ-RL
Maxim Integrated
SENSOR DIGITAL -55C-125C 16QSOP
Need more? Email Us
ECAD model for MAX6680MEE+T
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us
ECAD model for MAX6699UE99+
Microchip Technology
SENSOR DIGITAL -20C-125C 8UDFN
Need more? Email Us
ECAD model for AT30TSE004A-MA5M-T
Texas Instruments
SENSOR ANALOG -40C-125C TO92-3
Need more? Email Us
ECAD model for LM60CIZ/NOPB

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention