Products specifications Report Issue?

Accessory Type Housing
For Use With/Related Products 61 Series
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1562533-61-9830
Ultra Librarian 3D Model Ultra Librarian 61-9830 CAD Model

You May Also Be Interested in

EAO
LEGEND PLATE FOR EMERGENCY-STOP
Need more? Email Us
ECAD model for 61-9970.2
NKK Switches
BOARD LOGIC 2 HI RES SW SOCKETS
Need more? Email Us
ECAD model for IS-L02A1-C
NKK Switches
LAMP 4-ELEMENT LED 24V GREEN
Need more? Email Us
ECAD model for AT627F24
TE Connectivity
SWITCH PLATE USED W/ONOFF 15/32\
Need more? Email Us
ECAD model for SPA42
NKK Switches
KNOB LARGE GRAY TIPPED MR SER
Need more? Email Us
ECAD model for AT4104H
NKK Switches
SW KEY TUBULAR HIGH SECURITY #30
Need more? Email Us
ECAD model for AT4152-030
NKK Switches
SNAP IN BEZEL BLACK
Need more? Email Us
ECAD model for AT208A
Schneider Electric
HARMONY XB4, LEGEND HOLDER 30 X
Need more? Email Us
ECAD model for ZBY4101
Carling Technologies
HARDWARE SWITCH ROCKER
Need more? Email Us
ECAD model for VV69Z00-000

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention