Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Taiwan Semiconductor Corporation
Series SA
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 45V
Voltage - Breakdown (Min) 50V
Voltage - Clamping (Max) @ Ipp 72.7V
Current - Peak Pulse (10/1000µs) 7.2A
Power - Peak Pulse 500W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case DO-204AC, DO-15, Axial
Supplier Device Package DO-204AC (DO-15)
Base Product Number SA45
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names SA45AR0G-ND,1801-SA45AR0G,1801-SA45ATR,SA45AR0G,SA45A R0G-ND,SA45A R0G
Standard Package 3,500
Win Source Part Number 1090794-SA45A
Ultra Librarian 3D Model Ultra Librarian SA45A CAD Model

Description

The SA45A Zener type TVS diode from National Semiconductor (TI) is a general-purpose diode with a voltage breakdown of 50V and voltage clamping of 72.7V @ Ipp.

  • Power Peak: 500W
  • Current Peak: 7.2A
  • Package: DO-204AC, DO-15, Axial
  • Mounting: Through Hole
  • Packaging: Tape and Reel
  • Standard Package: 3,500
  • Temperature Range: -55°C to 175°C (TJ)

You May Also Be Interested in

Bourns Inc.
Transient Voltage Suppressors | DIO TVS VWM 78V 5KW BIDIR SMC
Lowest to $0.3293
ECAD model for 5.0SMDJ78CA
Yageo
TVS DIODE 40VWM 64.5VC DO214AA / 64.5V Clamp 9.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Lowest to $0.0488
ECAD model for SMBJ40A/TR13
MDD
TVS DIODE 3.3VWM 12VC DFN0603 / Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount DFN0603
Lowest to $0.0263
ECAD model for ESD03D6BU
STMicroelectronics
TVS DIODE 10.2VWM 21.7VC DO15 / 21.7V Clamp 184A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
Lowest to $0.1837
ECAD model for BZW06-10
Yageo
TVS DIODE 36VWM 58.1VC DO214AB / 58.1V Clamp 51.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Lowest to $0.1902
ECAD model for SMDJ36CA/TR13
Panjit
SMA, TVS
Lowest to $0.1149
ECAD model for P4SMAJ28A_R1_00001
ON Semiconductor
1500 Watt Mosorb TM Zener Transient Voltage Suppressors | TVS DIODE 77.8V 125V AXIAL
Need more? Email Us
ECAD model for 1.5KE91ARL4
Microchip Technology
TVS DIODE 150VWM 268VC DO202AA
Lowest to $73.9766
ECAD model for LC150
Alpha & Omega Semiconductor Inc.
TVS DIODE 4.7VWM 8.5VC 2DFN / 8.5V Clamp 190A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN (1.6x1)
Lowest to $0.0675
ECAD model for AOZ8310ADI-04

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention