Products specifications Report Issue?

Category Boxes, Enclosures, Racks>Boxes
Mfr Bud Industries
Series Utilibox Style A
Package Bulk
Container Type Box
Dimension 4.612" L x 4.612" W (117.14mm x 117.14mm)
Height 2.356" (59.84mm)
Area (L x W) 21.3in² (137cm²)
Design Cover Included
Material Plastic, ABS
Color Black
Thickness 0.130" (3.30mm)
Features PCB Supports
Material Flammability Rating UL94 5VA
Weight 0.425 lb (192.78 g)
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3923.10.9000
Other Names CU3282,377-1217,CU 3282
Standard Package 1
Win Source Part Number 1016444-CU-3282
Ultra Librarian 3D Model Ultra Librarian CU-3282 CAD Model

Description

The CU-3282 from Bud Industries is a Utilibox Style A series box enclosure made of plastic ABS material.

  • Color: black
  • Features: PCB supports
  • Thickness: 0.130 inches
  • Height: 2.356 inches
  • Standard Package: one cover
  • Weight: 0.425 lb
  • RoHS: compliant
  • Popularity: medium
  • Ideal choice: for applications where a sturdy and reliable enclosure is required.

You May Also Be Interested in

Bud Industries
CAB 12.25" PS 14.31X21.06X 15.5" / Metal, Steel Cabinet Rack Enclosed, Bottom, Sides, Top 15.500" L x 21.060" W x 14.310" H (393.70mm x 534.92mm x 363.47mm) Black
Need more? Email Us
ECAD model for EC-9905-BT
Bud Industries
GRAY SCREWED COVER IP68 NEMA 6P / Enclosure Plastic, Polycarbonate Gray Cover Included 7.040" L x 7.040" W (178.82mm x 178.82mm) X 5.220" (132.59mm)
Need more? Email Us
ECAD model for DPS-28707
Bud Industries
BOX ALUM NAT 7.953"L X 5.582"W / Box Metal, Aluminum Natural Cover Included 7.953" L x 5.582" W (202.01mm x 141.78mm) X 2.165" (55.00mm)
Need more? Email Us
ECAD model for IPS-3929
Hammond Manufacturing
PANEL STEEL SWING 16X12" WHT / Metal, Steel Panel, Inner 16.000" L x 12.000" W (406.40mm x 304.80mm) White
Need more? Email Us
ECAD model for ESP1612
Hammond Manufacturing
CABINET STEEL 18.1X40.8X72.1 GRY / Metal, Steel Equipment Cabinet Enclosed, Bottom, Front, Top 18.130" L x 40.750" W x 72.130" H (460.50mm x 1035.05mm x 1832.10mm) Gray
Need more? Email Us
ECAD model for UHDM724118MFTC
Bud Industries
BOX ABS GRAY 19.680"L X 15.740"W / Box Plastic, ABS/PBT Blend Gray Hinged Door, Lid 19.680" L x 15.740" W (499.87mm x 399.80mm) X 7.870" (199.90mm)
Need more? Email Us
ECAD model for NBF-32334
Bud Industries
BOX ABS/PC 14.96"L X 11.02"W / Box Plastic, ABS/PC Blend Gray, Clear Cover/Door Cover Included 14.961" L x 11.024" W (380.01mm x 280.01mm) X 7.006" (177.95mm)
Need more? Email Us
ECAD model for NBD-10472
Bud Industries
BOX PLAS GRAY 7.870"L X 4.720"W / Box Plastic, Polycarbonate Gray Cover Included 7.870" L x 4.720" W (199.90mm x 119.89mm) X 2.950" (74.93mm)
Need more? Email Us
ECAD model for PN-1334-A
Bud Industries
CAB 14" PS 16.06X 21.06 X 15.5" / Metal, Steel Cabinet Rack Enclosed, Bottom, Sides, Top 15.500" L x 21.060" W x 16.060" H (393.70mm x 534.92mm x 407.92mm) Black
Need more? Email Us
ECAD model for EC-9906-BT

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention