EN
  • EN
  • DE

TMP9A00MDCKTEP

Part No TMP9A00MDCKTEP
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description ENHANCED PRODUCT, LOW-POWER, ANA / Temperature Sensor Analog, Local -55°C ~ 150°C SC-70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Sensor Type Analog, Local
Sensing Temperature - Local -55°C ~ 150°C
Sensing Temperature - Remote -
Output Type Ratiometric, Voltage
Voltage - Supply 1.8V ~ 5.5V
Resolution -
Features Shutdown Mode
Accuracy - Highest (Lowest) ±2.5°C (±3.5°C)
Test Condition -55°C ~ 130°C (-55°C ~ 150°C)
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-70-5
Base Product Number TMP9A00
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352665-TMP9A00MDCKTEP
Ultra Librarian 3D Model Ultra Librarian TMP9A00MDCKTEP CAD Model

Description

Introducing the TMP9A00MDCKTEP - Texas Instruments Precision Temperature Sensor

The TMP9A00MDCKTEP is a state-of-the-art temperature sensor module developed by Texas Instruments, designed to offer exceptional accuracy and reliability for a wide range of applications. This high-performance sensor is a perfect choice for critical systems where precise temperature monitoring is essential.

Key Features

  • High Accuracy: The TMP9A00MDCKTEP provides outstanding accuracy, ensuring precise temperature readings that are crucial for maintaining the integrity of sensitive processes.
  • Wide Temperature Range: The sensor is capable of measuring temperatures across a broad spectrum, making it versatile for use in various environments.
  • Low Power Consumption: Designed with energy efficiency in mind, the TMP9A00MDCKTEP operates with minimal power, making it ideal for battery-powered or energy-conscious applications.
  • Robust Design: Texas Instruments has engineered this sensor to withstand harsh conditions, ensuring consistent performance even in challenging environments.
  • Easy Integration: The compact size and standard interface of the TMP9A00MDCKTEP allow for straightforward integration into existing systems without the need for significant modifications.

Applications

The TMP9A00MDCKTEP is suitable for a variety of applications, including but not limited to:

  • Industrial control systems
  • Medical equipment
  • Environmental monitoring
  • Automotive systems
  • Consumer electronics

Technical Specifications

With its advanced features, the TMP9A00MDCKTEP is engineered to provide reliable and accurate temperature readings. The technical specifications include:

  • Temperature Range: Specified over a wide range for diverse scenarios
  • Output: Digital output for seamless integration with microcontrollers and other digital systems
  • Package: Available in a small and robust package suitable for various mounting options

Overall, the TMP9A00MDCKTEP from Texas Instruments represents a blend of precision, durability, and versatility, making it an excellent choice for professionals seeking a reliable temperature sensing solution.

You May Also Be Interested in

Maxim Integrated
SENSOR TEMP I2C/SMBUS 8UMAX
Lowest to $0.8507
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Lowest to $7.5620
Sensirion AG
STS30-DIS Sensirion Board Mount Temperature Sensors Calibrated Digital Temperature Sensor datasheet, inventory, & pricing.
Lowest to $1.8918
Maxim Integrated
SENSOR DIGITAL -55C-125C SOT23-6
Lowest to $3.6590
Sensirion AG
DIGITAL TEMPERATURE SENSOR
Lowest to $0.7422
Sensirion AG
IC - TEMPERATURE SENSOR 4-DFN
Lowest to $0.7277
OSRAM Opto Semiconductors Inc.
AS6214-AWLT-S ams OSRAM Board Mount Temperature Sensors TEMPERATURE SENSORS datasheet, inventory, & pricing.
Lowest to $1.9792
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4600 $51.6800
19+ $5.3005 $100.7095
30+ $5.1349 $154.0470
41+ $4.9692 $203.7372
53+ $4.8036 $254.5908
70+ $4.3067 $301.4690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess