EN
  • EN
  • DE

MAX6643LBFAEE+

Part No MAX6643LBFAEE+
Manufacturer Maxim Integrated
Catalog PMIC - Thermal Management
Description IC CTLR PWM FAN-SPEED 16QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Function Fan Control, Temp Monitor
Sensor Type Internal and External
Sensing Temperature -40°C ~ 125°C, External Sensor
Accuracy ±3.5°C Local(Maximum), ±3°C Remote(Maximum)
Topology ADC, PWM Generator, Tach Counter
Output Type PWM
Output Alarm Yes
Output Fan Yes
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SSOP
Supplier Device Package 16-QSOP
Family Part Number MAX6643
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 705725-MAX6643LBFAEE+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6643LBFAEE+ CAD Model

Description

Maxim Integrated MAX6643LBFAEE+ Overview

The MAX6643LBFAEE+ is a high-performance, dual-channel temperature sensor and fan-speed controller from Maxim Integrated, designed to ensure optimal thermal management for a variety of applications. This advanced IC is ideal for managing the temperatures of CPUs, GPUs, and other heat-generating components in computers, servers, and telecommunications equipment.

Key Features

  • Accurate Temperature Monitoring: The MAX6643LBFAEE+ offers precise temperature sensing with an external temperature monitor connected to a diode-transistor periphery, such as a CPU or GPU, and an internal temperature sensor for ambient temperature monitoring.
  • Fan Speed Control: It provides automatic fan speed control based on the temperature readings, thus helping to maintain the desired system temperature and reducing noise when full fan speed is not required.
  • Programmable Settings: Users can program temperature thresholds, fan speed characteristics, and other parameters to tailor the device's operation to specific system requirements.
  • Fail-Safe Features: In the event of a sensor failure or a system temperature exceeding safe limits, the MAX6643LBFAEE+ includes a fail-safe output that can be used to trigger a system shutdown or alarm.
  • Communication Interface: The device supports SMBus communication, allowing for easy integration into existing system architectures and facilitating remote monitoring and control.

Applications

The MAX6643LBFAEE+ is versatile and can be used in a wide range of applications. Its robust temperature management capabilities make it suitable for:

  • Desktop and Laptop Computers
  • Servers and Data Centers
  • Telecommunications Equipment
  • Industrial Systems
  • Embedded Systems

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX6643LBFAEE+ is no exception. It is built to meet high standards of reliability and performance, ensuring that it can withstand the demands of even the most critical systems. With Maxim's expertise in thermal management solutions, the MAX6643LBFAEE+ is a smart choice for designers looking to optimize system temperatures and enhance the longevity of their electronic products.

You May Also Be Interested in

Laird Technologies - Thermal Materials
THERM PAD 457.2MMX304.8MM GRAY / Thermal Pad Gray 457.20mm x 304.80mm Rectangular
Need more? Email Us
Texas Instruments
IC MONITOR SYS HARDWAR 24-TSSOP
Lowest to $7.7325
Microchip Technology
IC TEMP SENSOR 2WIRE 3V 8-TDFN / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TDFN (2x3)
Lowest to $1.8639
NXP / Nexperia
DDR memory module temp sensor, 1.7 V to 3.6 V
Lowest to $3.0856
SMSC Corporation
Dual RPM-Based PWM Fan Controller with Hardware Thermal Shutdown
Lowest to $3.9178
Analog Devices Inc.
MULTI SENSOR HIGH ACCURACY DIGIT
Lowest to $88.6819
Microchip Technology
IC TEMP SENSOR DGTL 8TSSOP / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Lowest to $1.2356
Nuvoton Technology Corporation of America
Lowest to $9.7932
Maxim Integrated
IC DETECTOR FAN FAIL 8-SOIC
Lowest to $7.0603

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1571 $57.0997
15+ $6.6930 $100.3950
24+ $6.4838 $155.6112
32+ $6.2747 $200.7904
42+ $6.0655 $254.7510
56+ $5.4381 $304.5336
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess