EN
  • EN
  • DE

MAX6639AEE+

Part No MAX6639AEE+
Manufacturer Maxim Integrated
Catalog PMIC - Thermal Management
Description IC TEMP MONITOR 2CH 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Fan Control, Temp Monitor
Sensor Type Internal and External
Sensing Temperature 0°C to 150°C, External Sensor
Accuracy ±2°C Local(Max), ±1°C Remote(Max)
Topology ADC, PWM Generator, Tach Counter
Output Type I²C/SMBus
Output Alarm Yes
Output Fan Yes
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 041402-MAX6639AEE+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6639AEE+ CAD Model

Description

The MAX6639AEE+ from Maxim Integrated is a high-precision, dual-channel temperature sensor designed for a wide range of applications, including computers, servers, data storage systems, and other electronic devices that require thermal monitoring. This advanced sensor is capable of monitoring its own temperature as well as the temperature of a remote thermal diode, which can be located on a CPU, GPU, or other heat-generating components.

Key Features

  • Accuracy: The MAX6639AEE+ offers exceptional accuracy, with a local temperature sensing accuracy of ±1°C and a remote temperature sensing accuracy of ±3°C over a temperature range of -40°C to +125°C.
  • Dual Channels: It features two temperature measurement channels – one for the local sensor and one for a remote thermal diode-connected sensor.
  • Programmable Limits: Users can set programmable overtemperature alarms for both channels, enabling proactive system thermal management.
  • Communication Interface: The device communicates over a 2-wire SMBus/I²C-compatible serial interface, making it easy to integrate into most digital systems.
  • Adjustable Hysteresis: It includes programmable hysteresis and a fault queue to help prevent false tripping of the alarm signal.
  • Supply Voltage: The sensor operates from a single 3.0V to 3.6V power supply, which is typical for most logic circuits.
  • Package: Housed in a compact 16-pin QSOP package, the MAX6639AEE+ is designed for space-constrained applications.

Applications

The MAX6639AEE+ is ideally suited for a variety of applications that demand precise temperature monitoring and control. It is commonly used in:

  • Desktop and Notebook Computers
  • Servers and Workstations
  • Data Storage Systems
  • Telecommunications Equipment
  • Industrial Systems

With its combination of high-accuracy sensing, dual-channel capability, and programmable features, the MAX6639AEE+ from Maxim Integrated is an excellent choice for designers looking to enhance system reliability and performance through effective thermal management.

You May Also Be Interested in

Analog Devices Inc.
IC TEMP SNSR QUAD DAC 16-QSOP
Lowest to $23.1818
Microchip Technology
IC DIMM TEMP SENSOR 8TDFN
Lowest to $1.7463
NXP / Nexperia
DDR memory module temp sensor, 3.3 V
Need more? Email Us
Linear Technology
Micropower Temperature, Power Supply and Differential Voltage Monitor
Need more? Email Us
Maxim Integrated
IC TEMP MON FAN CNTRL 24QSOP / Fan Control, Temp Monitor 0°C ~ 140°C Internal and External Sensor I²C/SMBus Output 24-QSOP
Need more? Email Us
Analog Devices Inc.
IC PWR SUPPLY MGR
Lowest to $93.8438
NXP / Nexperia
DDR memory module temp sensor with integrated SPD
Lowest to $1.7806
NXP / Nexperia
DDR memory module temp sensor, 3.3 V
Lowest to $0.6528
NXP / Nexperia
IC BUS I2C 8SOIC / Sensor Output
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.5271 $62.1084
8+ $12.7402 $101.9216
13+ $12.3420 $160.4460
17+ $11.9439 $203.0463
22+ $11.5458 $254.0076
29+ $10.3514 $300.1906
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 686 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess