Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Function Hardware Monitor
Sensor Type Internal and External
Sensing Temperature 0°C ~ 125°C
Accuracy ±2.5°C(Maximum)
Topology ADC (Sigma Delta), Comparator, Fan Control, Multiplexer, Register Bank
Output Type 2-Wire Serial, I2C/SMBUS
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 56-TSSOP
Family Part Number LM94
Manufacturer Pack Quantity 1,000
MSL Level 2 (1 Year)
Win Source Part Number 1200941-LM94CIMTX
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM94CIMTX CAD Model

Description

The LM94CIMTX is a high-performance, precision integrated circuit from Texas Instruments, a leader in semiconductor design and manufacturing. This product is part of TI's extensive portfolio of power management solutions, specifically designed to meet the demanding needs of modern electronic applications.

Key Features

  • Accuracy: The LM94CIMTX offers exceptional accuracy in voltage regulation, ensuring stable and reliable operation for sensitive electronic components.
  • Efficiency: With its advanced design, this device provides high efficiency, which is essential for minimizing energy consumption and heat generation in electronic systems.
  • Thermal Management: The product comes with built-in thermal protection features that safeguard the device and the application from overheating, thus enhancing system reliability.
  • Flexibility: It is designed to be versatile, catering to a wide range of voltages and power requirements, making it suitable for a diverse array of applications.
  • Compact Footprint: The LM94CIMTX is available in a compact package, which is ideal for space-constrained applications.

Applications

The LM94CIMTX is adept for use in various applications where precise power management is crucial. These include, but are not limited to, consumer electronics, telecommunications, industrial systems, and automotive electronics. Its robust design ensures that it can perform reliably in the most challenging environments.

Quality and Support

Texas Instruments is known for its commitment to quality, and the LM94CIMTX is no exception. It is manufactured to meet the highest industry standards, ensuring both performance and longevity. Additionally, TI provides comprehensive technical support for its products, including detailed datasheets, application notes, and a responsive customer service team.

In summary, the LM94CIMTX from Texas Instruments represents a blend of precision, efficiency, and versatility, making it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Analog Devices Inc.
SPI-/I2C-Compatible, Temperature Sensor,4-Channel ADC and Quad Voltage Output
Need more? Email Us
ECAD model for ADT7519ARQZ-REEL
Microchip Technology
IC SENSOR THERMAL 3.0V 8TSSOP
Need more? Email Us
ECAD model for MCP9805T-BE/ST
Multicomp
FINGER GUARD; Fan Guard Type: Steel - Wire Form; For Use With: 80mm Axial Fans; Fixing Centers: 101.1mm; Color /...
Need more? Email Us
ECAD model for MC32703
Microchip Technology
IC TEMP SENSOR 2WIRE 8-UDFN
Need more? Email Us
ECAD model for MCP98242T-CE/MUY
Analog Devices Inc.
IC TEMP SNSR QUAD DAC 16-QSOP
Need more? Email Us
ECAD model for ADT7516ARQ
ON Semiconductor
Complete Thermal System Management Controller
Lowest to $2.4790
ECAD model for ADM1026JSTZ-REEL7
Microchip Technology
IC DIMM TEMP SENSOR 8TDFN
Lowest to $2.9546
ECAD model for MCP9844T-BE/MNY
Texas Instruments
TruTherTM Hardware Monitor with PI Loop Fan Control for Server Management | IC HARDWARE MONITOR 56-TSSOP
Lowest to $6.2324
ECAD model for LM94CIMTX
Analog Devices Inc.
IC SENSOR TEMP MEASUREMNT 48LQFP
Lowest to $134.9917
ECAD model for LTC2986ILX#PBF

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.2324 $56.0916
22+ $5.1138 $112.5036
34+ $4.9540 $168.4360
47+ $4.7942 $225.3274
61+ $4.6343 $282.6923
81+ $4.1550 $336.5550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,020 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention