EN
  • EN
  • DE

MAX66242ISA-A+T

Part No MAX66242ISA-A+T
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description IC AUTHENTICATION CHIP 8SOIC / Authentication Chip 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Maxim Integrated
Series DeepCover®
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Type Authentication Chip
Applications Medical
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MAX662
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 705697-MAX66242ISA-A+T
Ultra Librarian 3D Model Ultra Librarian MAX66242ISA-A+T CAD Model

Description

The MAX66242ISA-A+T is a high-performance, low-power, serially-interfaced EEPROM (Electrically Erasable Programmable Read-Only Memory) with a built-in SHA-256 engine, designed and manufactured by Maxim Integrated. It is a versatile and secure memory solution that is ideally suited for a wide range of applications, including medical devices, secure authentication, industrial automation, and consumer electronics.

Key Features

  • Secure Hash Algorithm (SHA-256): This device integrates a SHA-256 hash engine, providing robust security for data protection and authentication purposes.
  • EEPROM: With its non-volatile memory, the MAX66242ISA-A+T ensures data retention without power, making it ideal for configuration and calibration data storage.
  • Low-Power Consumption: Designed for efficiency, the device operates with minimal power draw, making it suitable for battery-operated and portable applications.
  • Serial Interface: The I²C-compatible serial interface facilitates easy integration into existing systems, allowing for seamless communication with microcontrollers and other digital devices.
  • Wide Operating Temperature Range: With an operational temperature range of -40°C to +85°C, this EEPROM can perform reliably in various environmental conditions.
  • Compact Packaging: The MAX66242ISA-A+T comes in an 8-pin SOP (Small Outline Package), providing a space-saving solution for PCBs with limited real estate.

Applications

  • Secure Data Storage
  • Device Authentication
  • Medical Device Identification
  • Industrial Automation Systems
  • Consumer Electronics

The MAX66242ISA-A+T by Maxim Integrated is a testament to the company's commitment to providing advanced, secure, and reliable memory solutions that meet the evolving needs of modern technology. Whether you're looking to enhance security, ensure data integrity, or simply require a dependable EEPROM for your application, the MAX66242ISA-A+T is an excellent choice that combines performance with peace of mind.

You May Also Be Interested in

Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4528 $59.9808
26+ $4.4733 $116.3058
40+ $4.3336 $173.3440
56+ $4.1938 $234.8528
72+ $4.0541 $291.8952
96+ $3.6348 $348.9408
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess