EN
  • EN
  • DE

LM25056APSQ/NOPB

Part No LM25056APSQ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Energy Metering
Description IC PWR MGMT W/PMBUS 24WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Single Phase Meter IC 24-WQFN (4x5)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 24-WFQFN Exposed Pad
Case / Package 24-WQFN (4x5)
Family Name LM25056
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-40159-2, -296-40159-1-ND, 296-40159-6, 296-40159-1, LM25056APSQ/NOPB-ND
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923093-LM25056APSQ/NOPB
Ultra Librarian 3D Model Ultra Librarian LM25056APSQ/NOPB CAD Model

Description

The LM25056APSQ/NOPB is a highly integrated, precision power management device from Texas Instruments designed for real-time monitoring of the power supply voltage, current, and power in advanced systems. This sophisticated monitoring solution is an essential component for energy-efficient and reliable systems where power management is critical.

Key Features

  • High-Accuracy Monitoring: The LM25056APSQ/NOPB offers precise monitoring of input voltage, output current, and power, providing system designers with critical data for managing power resources effectively.
  • Integrated Support for PMBus: This device supports the PMBus communication protocol, enabling digital communication with the power supply for configuration, monitoring, and control of the power conversion process.
  • Advanced Diagnostics: It includes a set of diagnostic features such as over-current, over-voltage, under-voltage, and temperature warnings to help protect the system from abnormal operating conditions.
  • Flexibility: The device is highly configurable and can be adapted to a wide range of applications, making it suitable for various systems, including servers, telecommunications, and industrial equipment.

Applications

The LM25056APSQ/NOPB is ideal for applications that require accurate power supply monitoring, such as:

  • Data centers
  • Networking equipment
  • Telecommunications infrastructure
  • Industrial control systems
  • High-performance computing

Technical Specifications

Parameter Value Input Voltage Range 3V to 20V Operating Temperature Range -40°C to +125°C Communication Interface PMBus Package LLP-24 (4x4)

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable products. The LM25056APSQ/NOPB is no exception, with its robust design and thorough testing to ensure it meets the stringent requirements for industrial and commercial applications.

You May Also Be Interested in

Analog Devices Inc.
IC ENERGY MONITOR I2C 16MSOP / Single Phase Meter IC 16-MSOP
Lowest to $19.0602
Analog Devices Inc.
IC ENERGY MONITOR I2C 16MSOP / Single Phase Meter IC 16-MSOP
Lowest to $12.9416
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA SOP-8 Energy Metering RoHS
Lowest to $0.1733
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Microchip Technology
2.8V~3.6V SPI 23mA TQFP-48(7x7) Energy Metering RoHS
Lowest to $8.3239
Maxim Integrated
IC POWER METER 1-PHASE 8SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4835 $52.4175
12+ $8.6019 $103.2228
19+ $8.3331 $158.3289
25+ $8.0643 $201.6075
33+ $7.7954 $257.2482
43+ $6.9890 $300.5270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess