EN
  • EN
  • DE

FAN1852MX

Part No FAN1852MX
Manufacturer Fairchild/ON Semiconductor
Catalog Specialized ICs
Description FAN1852MX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Fairchild/ON Semiconductor
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
Win Source Part Number 745729-FAN1852MX
Ultra Librarian 3D Model Ultra Librarian FAN1852MX CAD Model

Description

The FAN1852MX is a highly integrated synchronous buck converter from Fairchild/ON Semiconductor, designed for high-efficiency power conversion in a small form factor. It's tailored for applications demanding compact size, high efficiency, and robust protection features.

Applications

  • Point-of-load (POL) regulators in servers and networking equipment.
  • Notebook computers and other portable devices.
  • Graphics cards and other high-performance computing applications.
  • Solid-state drives (SSDs) and hard disk drives (HDDs).
  • Embedded systems requiring efficient power conversion.

Features

  • Synchronous rectification: Improves efficiency by replacing the rectifier diode with a MOSFET.
  • Integrated MOSFETs: Reduces component count and simplifies PCB layout.
  • Wide input voltage range: Accommodates a variety of input voltage sources.
  • Adjustable output voltage: Allows for flexible voltage regulation.
  • Overcurrent protection (OCP): Protects the converter and load from excessive current.
  • Overvoltage protection (OVP): Prevents the output voltage from exceeding safe limits.
  • Thermal shutdown protection (OTP): Shuts down the converter if the temperature exceeds a safe threshold.

Benefits

  • High efficiency: Reduces power losses and extends battery life in portable applications.
  • Small form factor: Enables compact system designs.
  • Robust protection features: Enhances system reliability and prevents damage.
  • Simplified design: Integrated components reduce design complexity.
  • Flexible voltage regulation: Adapts to a variety of application requirements.

Additional Details

The FAN1852MX typically operates with an input voltage range of 4.5V to 18V and can deliver output currents up to several amperes. It usually employs current-mode control for fast transient response and stable operation. The switching frequency is typically in the hundreds of kHz to optimize efficiency and component size. Detailed specifications regarding efficiency, output current capability, and protection thresholds can be found in the Fairchild/ON Semiconductor datasheet for the FAN1852MX.

You May Also Be Interested in

Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.6606
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.6757
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5821 $58.2100
245+ $0.4782 $117.1590
375+ $0.4632 $173.7000
520+ $0.4481 $233.0120
670+ $0.4331 $290.1770
895+ $0.3881 $347.3495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,300 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess