The MCP9501PT-085E/OT is a high-precision temperature sensor from Microchip Technology, designed to provide accurate temperature monitoring with a digital output. This sensor is part of Microchip's extensive range of thermal management solutions, tailored to meet the needs of diverse applications across various industries.
Key Features:
- Temperature Range: The MCP9501PT-085E/OT operates over a temperature range of -40°C to +125°C, making it suitable for a wide variety of environments and conditions.
- Accuracy: It offers an accuracy of ±2°C, ensuring precise temperature readings for critical applications.
- Output: The device provides a digital output that changes state when the temperature crosses a user-programmed setpoint. This feature simplifies integration with microcontrollers and other digital systems.
- Voltage Supply: It operates on a low voltage supply range of 2.7V to 5.5V, which is ideal for battery-powered and portable applications.
- Programmable: Users can program the setpoint temperature, allowing customization for specific applications and flexibility in design.
- Packaging: The sensor comes in a 5-pin SOT-23 package, which is known for its small footprint and suitability for space-constrained applications.
Applications:
The MCP9501PT-085E/OT is versatile and can be used in a variety of settings, including but not limited to:
- Industrial systems
- Consumer electronics
- Computer peripherals
- Energy management systems
- Automotive systems
Why Choose MCP9501PT-085E/OT?
With its precision and programmable features, the MCP9501PT-085E/OT from Microchip Technology stands out as a reliable choice for designers and engineers looking for a temperature sensor that is easy to integrate and offers consistent performance. Its ability to function across a broad range of temperatures and its small package size make it an excellent selection for a multitude of temperature-sensing applications.