EN
  • EN
  • DE

ADT6501ARJP105

Part No ADT6501ARJP105
Manufacturer Analog Devices Inc.
Catalog Temperature Switches
Description Low Cost, 2.7 V to 5.5 V, Micropower Temperature Switches in SOT-23 / Temp Sensor Digital 5-Pin SOT-23
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Temperature Switches
Manufacturer Analog Devices Inc.
Win Source Part Number 173626-ADT6501ARJP105
Popularity Medium
Supply and Demand Status Limited
Family Name ADT6501
Introduction Date June 07, 2006
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian ADT6501ARJP105 CAD Model

Description

Analog Devices Inc. ADT6501ARJP105 Overview

The ADT6501ARJP105 is a precision temperature sensor from Analog Devices Inc., designed to provide accurate temperature readings with a digital output. This high-performance component has been engineered to cater to a wide array of applications that require reliable temperature monitoring, such as industrial control systems, computer thermal management, environmental monitoring, and medical equipment.

Key Features

  • High Accuracy: The ADT6501ARJP105 offers excellent accuracy, ensuring precise temperature measurements which are critical for maintaining the optimal performance of electronic systems.
  • Digital Output: This sensor provides a digital output that can be easily interfaced with microcontrollers and other digital systems, simplifying the integration process and reducing the need for additional analog-to-digital converters.
  • Wide Temperature Range: It is capable of measuring temperatures across a broad range, making it versatile for use in various environments and applications.
  • Low Power Consumption: Designed with power efficiency in mind, the ADT6501ARJP105 is ideal for battery-powered applications where power conservation is crucial.
  • Compact Package: The small footprint of the device allows for integration into space-constrained designs without compromising performance.

Applications

  • Industrial Control Systems
  • Computer Thermal Management
  • Environmental Monitoring
  • Medical Equipment
  • Portable Electronics

Technical Specifications

The ADT6501ARJP105 operates over a temperature range of -40°C to +150°C, providing the flexibility required for diverse application conditions. The sensor communicates via a simple digital interface, making it easy to retrieve temperature data without complex circuitry. Its low power consumption ensures minimal impact on the overall energy usage of the system it is integrated into.

Analog Devices Inc. is renowned for its high-quality components, and the ADT6501ARJP105 is no exception. It represents the company's commitment to delivering precision instruments that enhance the performance and reliability of electronic systems. Whether you're developing sophisticated industrial equipment or innovative consumer electronics, this temperature sensor is an excellent choice for maintaining thermal stability and ensuring the longevity of your product.

You May Also Be Interested in

Maxim Integrated
Lowest to $5.9679
SII Semiconductor Corporation
TEMP SENSOR
Lowest to $0.4897
SII Semiconductor Corporation
TEMP SENSOR
Need more? Email Us
Maxim Integrated
Lowest to $6.2936
Microchip Technology
Lowest to $0.0688
Maxim Integrated
Low-Cost, +2.7V to +5.5V, Micropower Temperature Switches in SOT23 and TO-220
Lowest to $1.7933
Maxim Integrated
Need more? Email Us
Analog Devices Inc.
Low Cost, 2.7 V to 5.5 V, Micropower Temperature Switches in SOT-23 / Temp Sensor Digital 5-Pin SOT-23
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess