EN
  • EN
  • DE

MAX6495ATT+T

Part No MAX6495ATT+T
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description IC CNTRLR PROT SW 6-TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Overvoltage Protection Controller
Applications Automotive
Mounting SMD (SMT)
Case / Package 6-TDFN Exposed Pad (3x3)
Win Source Part Number 021974-MAX6495ATT+T
Family Name MAX6495
Introduction Date July 01, 2005
ECCN EAR99
Country of Origin Thailand
Estimated EOL Date 2025
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6495ATT+T CAD Model

Description

The MAX6495ATT+T is a state-of-the-art overvoltage protection controller designed by Maxim Integrated to safeguard low-voltage systems against voltage transients and faults. This compact and efficient device is an essential component for a wide range of applications, including automotive, industrial, and consumer electronics, where consistent and reliable operation is critical.

The MAX6495ATT+T operates by monitoring the input voltage and activating an external n-channel MOSFET when the input voltage exceeds the factory-set overvoltage threshold. This action disconnects the sensitive downstream circuits from the overvoltage condition, thus preventing potential damage. The device is highly versatile, with an adjustable overvoltage lockout (OVLO) threshold that can be set using external resistors, providing designers with flexibility to tailor the protection to specific system requirements.

Featuring a low quiescent current, the MAX6495ATT+T is optimized for battery-powered applications where power efficiency is paramount. Its small 6-pin SOT23 package makes it an ideal choice for space-constrained designs, ensuring that even the most compact devices can benefit from robust overvoltage protection without compromising on performance.

Key features of the MAX6495ATT+T include:

  • Integrated overvoltage protection controller with an external n-channel MOSFET
  • Factory-set overvoltage threshold with the option for external adjustment
  • Low quiescent current suitable for battery-powered applications
  • Compact 6-pin SOT23 package ideal for space-limited designs
  • Wide operating voltage range catering to various system voltages
  • Fast response time to overvoltage events, providing quick protection

With its robust design and comprehensive features, the MAX6495ATT+T from Maxim Integrated is an excellent choice for designers looking to enhance the safety and reliability of their systems. It provides a straightforward and effective solution for overvoltage protection, ensuring that electronic devices operate within their safe voltage limits at all times.

You May Also Be Interested in

Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3692 $51.5844
17+ $6.0465 $102.7905
26+ $5.8576 $152.2976
36+ $5.6686 $204.0696
46+ $5.4797 $252.0662
62+ $4.9128 $304.5936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,550 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess