EN
  • EN
  • DE

DS2188SN/TRL

Part No DS2188SN/TRL
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description IC JITTER ATTENUATOR 16SOIC / Jitter Attenuator 16-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Type Jitter Attenuator
Applications T1/CEPT
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number DS2188
Standard Package 45 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 449708-DS2188SN/TRL
Ultra Librarian 3D Model Ultra Librarian DS2188SN/TRL CAD Model

Description

Maxim Integrated DS2188SN/TRL Overview

The DS2188SN/TRL from Maxim Integrated is a sophisticated network interface chip designed to streamline the interfacing between T1, E1, or J1 lines and the digital equipment they serve. This high-performance product is well-suited for a variety of applications, including telecommunications, data communications, and networking equipment.

Key Features

  • Multi-Standard Support: The DS2188SN/TRL is versatile, with support for T1, E1, and J1 standards, making it an ideal choice for systems that require compatibility with various international communication protocols.
  • Integrated Jitter Attenuator: To ensure signal integrity, the chip includes an on-chip jitter attenuator, which helps to reduce the effects of signal distortion caused by transmission line irregularities.
  • Flexible Interface Options: The product offers a selection of interface options, including a serial port for microprocessor communication, making it adaptable for different system architectures.
  • Robust Clock Recovery: The DS2188SN/TRL features precise clock recovery mechanisms, essential for maintaining synchronization and timing accuracy within communication systems.
  • Low Power Consumption: Designed with power efficiency in mind, the chip operates with low power consumption, making it suitable for energy-sensitive applications.

Applications

The DS2188SN/TRL is commonly used in equipment such as:

  • Telecommunication switches
  • Channel banks
  • ISDN primary rate interfaces
  • Frame relay access devices
  • Test equipment

Technical Specifications

The chip comes in a compact, surface-mount package, and its technical specifications meet or exceed the stringent requirements of communication standards. It operates over a wide temperature range, ensuring reliability in diverse environmental conditions.

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the DS2188SN/TRL is no exception. Each chip is rigorously tested to guarantee performance, durability, and compliance with industry standards.

For those looking for a reliable and adaptable network interface solution, the DS2188SN/TRL presents an excellent option that combines functionality with Maxim Integrated's reputation for quality.

You May Also Be Interested in

Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess