EN
  • EN
  • DE

MAX6356LSUT

Part No MAX6356LSUT
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705324-MAX6356LSUT
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6356LSUT CAD Model

Description

Maxim Integrated MAX6356LSUT Microprocessor Supervisory Circuit

The MAX6356LSUT from Maxim Integrated is a compact, highly reliable microprocessor (µP) supervisory circuit designed to maintain system integrity during power failures or unexpected disruptions. This device is particularly suitable for portable and space-constrained applications due to its small SOT23-6 package. It plays a critical role in managing system resets and preventing firmware corruption by monitoring the power supply voltage levels.

Featuring a combination of low supply current and a precision voltage monitor, the MAX6356LSUT ensures that the µP resets to a known state during power-up, power-down, or brownout conditions. It offers a factory-trimmed reset threshold voltage, catering to a wide range of applications that require precise voltage monitoring. The reset output is guaranteed to be in the correct state for VCC down to 1V, making it reliable for low-voltage operations.

This supervisory IC also includes a manual reset input, which provides a hardware override of the reset output. This allows for an external signal to initiate a system reset, offering additional flexibility and control for system maintenance or emergency situations. The reset output is available in both active-high and active-low configurations, ensuring compatibility with different µP and logic standards.

The MAX6356LSUT boasts a robust feature set with its integrated watchdog timer, which can be disabled if not required. The watchdog timer helps prevent system lock-up by resetting the µP if it fails to strobe within a preset timeout period. Additionally, the device’s low power consumption makes it an ideal choice for battery-powered applications, where energy efficiency is paramount.

In summary, Maxim Integrated's MAX6356LSUT offers a comprehensive solution for system monitoring and control, with features designed to enhance the reliability and performance of microprocessor-based systems. Its ease of integration, combined with Maxim Integrated's reputation for quality, makes it a top choice for designers looking to ensure their systems operate smoothly under all conditions.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7193 $61.3509
30+ $3.8716 $116.1480
47+ $3.7514 $176.3158
64+ $3.6302 $232.3328
83+ $3.5089 $291.2387
111+ $3.1462 $349.2282
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess