EN
  • EN
  • DE

MAX6326XR29

Part No MAX6326XR29
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705214-MAX6326XR29
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6326XR29 CAD Model

Description

Maxim Integrated MAX6326XR29: Ultra-Low-Power SC70 Voltage Supervisor

The MAX6326XR29 from Maxim Integrated is a highly compact, ultra-low-power voltage supervisor designed to monitor power supplies in digital systems. It ensures reliable operation by providing a reset signal to microcontrollers and other digital devices during power-up, power-down, and brown-out conditions. The device is a perfect solution for portable equipment, where power conservation is critical.

With a preset reset threshold voltage of 2.93V, the MAX6326XR29 is tailored to manage 3V-powered circuits efficiently. It boasts a low supply current of only 1.2µA, which is particularly beneficial for battery-operated devices, as it helps extend battery life by consuming minimal power.

The device comes in a tiny SC70 package, making it an excellent choice for space-constrained applications. Despite its small size, it offers robust features such as a reset timeout period of 140ms, which ensures that the system has sufficient time to stabilize before normal operation resumes.

One of the key features of the MAX6326XR29 is its ability to provide a reset signal to the host system whenever the monitored voltage falls below the threshold. This signal remains asserted for the duration of the timeout period after the voltage rises above the threshold, guaranteeing a proper reset. Additionally, the device can tolerate over 20% over its power supply voltage, ensuring stability and reliability even under stress conditions.

For design flexibility, the MAX6326XR29 offers an open-drain reset output, which allows for the connection of multiple devices in a wired-OR configuration. This feature enables the creation of a comprehensive monitoring system for multiple voltage rails within a system.

In summary, the Maxim Integrated MAX6326XR29 is a high-precision, ultra-low-power voltage supervisor, ideal for managing power supplies in portable and space-sensitive applications. Its combination of low power consumption, small footprint, and robust protection features make it an essential component for ensuring the reliability and longevity of digital systems.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess