EN
  • EN
  • DE

MAX9119EXK+TCFP

Part No MAX9119EXK+TCFP
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707239-MAX9119EXK+TCFP
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9119EXK+TCFP CAD Model

Description

Maxim Integrated's MAX9119EXK+TCFP: A High-Performance Single Comparator

Maxim Integrated's MAX9119EXK+TCFP is a state-of-the-art single comparator that offers an exceptional balance between power efficiency and speed. This device is part of a family of ultra-small, single-supply, low-power comparators with an integrated reference. Designed for precision comparator applications that demand low power consumption and a small footprint, the MAX9119EXK+TCFP is an ideal choice for portable and battery-powered electronics.

The MAX9119EXK+TCFP operates from a single +2.5V to +5.5V supply, making it versatile for various applications. It features a typical supply current of just 4μA, which is extremely low, thereby extending battery life in portable applications. Despite its low power consumption, this comparator does not compromise on speed, offering a fast propagation delay of typically 200ns.

The integrated 1.182V ±1% reference voltage adds to the convenience, reducing the need for external components and simplifying design. The reference can be decoupled with a capacitor to the ground to improve noise performance, which is critical in precision applications.

The MAX9119EXK+TCFP comes in a tiny 5-pin SC70 package, which is highly space-efficient, making it suitable for space-constrained applications such as mobile phones, PDAs, and other handheld devices. Its small size is complemented by its robust performance, including a wide operating temperature range of -40°C to +85°C, which ensures reliability across various environmental conditions.

This comparator also includes a push-pull output stage. This feature eliminates the need for an external pull-up resistor, thus reducing component count and simplifying the design. The push-pull configuration ensures a low output impedance when driving loads, which helps to maintain signal integrity.

In summary, the MAX9119EXK+TCFP from Maxim Integrated is a highly efficient, precision comparator that is well-suited for applications where space, power, and speed are critical. Its integrated reference, low power consumption, and small package size make it an excellent choice for designers looking to optimize their systems for performance and power efficiency.

You May Also Be Interested in

Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess