EN
  • EN
  • DE

MAX6315-US44D2

Part No MAX6315-US44D2
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 705141-MAX6315-US44D2
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6315-US44D2 CAD Model

Description

Maxim Integrated MAX6315-US44D2 Low-Power Microprocessor Reset Circuit

The MAX6315-US44D2 is a compact and highly reliable microprocessor (µP) supervisory circuit designed by Maxim Integrated to monitor power supplies in digital systems. It provides a crucial function by ensuring that the µP and its peripherals are reset properly during a power-on, power-down, or brown-out condition, thus safeguarding the system from improper operation.

This device is specifically engineered to maintain system integrity by asserting a reset signal whenever the VCC supply voltage falls below a preset threshold. The reset output remains asserted for a period of time after VCC has risen above the reset threshold level, providing a stable system reset. The reset timeout period is factory-set to a standard value, ensuring a reliable reset duration without the need for external components.

One of the key features of the MAX6315 is its low power consumption, making it an ideal choice for portable and battery-operated applications. With its wide operating voltage range, this reset circuit is versatile and can be used in a variety of systems with different power requirements. The MAX6315-US44D2 variant is designed to operate with a nominal threshold voltage of 4.4 volts, which is suitable for 5V-powered systems.

The device comes in a 4-pin SOT-143 package, which is not only space-efficient but also allows for easy integration into system designs. The MAX6315 offers an active-low RESET output, which is guaranteed to be in the correct state for VCC down to 1V, ensuring the µP is properly reset even in low voltage conditions.

Additionally, the MAX6315-US44D2 features an immunity to short VCC transients, which is critical for maintaining system stability and avoiding false resets that could disrupt normal operation. Its robust design ensures that it can handle the harsh conditions often found in industrial and automotive environments, making it a reliable choice for mission-critical applications.

In summary, the MAX6315-US44D2 by Maxim Integrated is a purpose-built, low-power µP supervisory circuit that provides essential monitoring and control of system power to ensure proper initialization during power-up and secure operation under variable voltage conditions.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC POWER MANAGEMENT
Lowest to $12.8228
Maxim Integrated
Lowest to $5.8893
Maxim Integrated
Lowest to $6.5870
Maxim Integrated
IC REG BOOST PROG 125MA 8SOIC
Lowest to $6.1483
Maxim Integrated
IC REG CTRLR BUCK 20QSOP
Lowest to $3.7503
Maxim Integrated
IC MONITOR VOLT MPU SOT143-4
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 10UMAX
Lowest to $1.1633
Maxim Integrated
Lowest to $4.4930

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,280 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess