EN
  • EN
  • DE

MAX821UUS+T

Part No MAX821UUS+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MONITOR VOLT MPU SOT143-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold 2.78V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package TO-253-4, TO-253AA
Manufacturer Package SOT-143-4
Win Source Part Number 706690-MAX821UUS+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX821
Introduction Date December 01, 1999
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX821UUS+T CAD Model

Description

Maxim Integrated's MAX821UUS+T - Voltage Supervisor IC

The MAX821UUS+T is a highly reliable and efficient voltage supervisor IC designed by Maxim Integrated, a renowned leader in the development of integrated circuits. This compact, surface-mount device is part of Maxim's extensive line of power management products, and it offers a simple and effective solution for monitoring voltage levels in a wide range of electronic systems.

Key to its design is the ability to ensure that microprocessors (µPs), microcontrollers (MCUs), and other voltage-sensitive components operate at optimal power levels. The MAX821UUS+T actively monitors the supply voltage and provides a reset signal to connected components when the monitored voltage falls below a predefined threshold, ensuring proper system reset and initialization during power-up, power-down, or brown-out conditions.

The device features a precision voltage monitor with factory-set reset thresholds suitable for most applications, which simplifies design considerations and accelerates time-to-market for products. The MAX821UUS+T boasts a low supply current, making it an excellent choice for portable and battery-operated equipment where power efficiency is crucial.

With its wide operating temperature range, the MAX821UUS+T is versatile enough to be used in various environments, from industrial to consumer applications. Its compact SOT-23 package makes it ideal for space-constrained applications, while its surface-mount design allows for streamlined integration into automated manufacturing processes, reducing assembly costs.

Additional features of the MAX821UUS+T include an active-low reset output, which provides a clear signal to the rest of the system when the voltage drops below the acceptable range. This output remains asserted for a period after the voltage returns to an acceptable level, ensuring the system has adequate time to stabilize.

Overall, the MAX821UUS+T from Maxim Integrated is an essential component for designers looking to incorporate robust power monitoring and management into their systems. Its ease of use, combined with Maxim's reputation for quality and reliability, makes it a top choice for safeguarding critical electronic systems against improper voltage conditions.

You May Also Be Interested in

Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess